Status: | Production |
---|---|
Series: | MAX8902A |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.7V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 600mV |
Adjustable Output Voltage Max | 5.3V |
Output Current | 500mA |
Dropout Voltage Vdo | 150mV |
LDO Regulator Case Style | TDFN |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Voltage Max | 5.3V |
Output Voltage Min | 600mV |
Ldo, Adj, 0.5A, 0.6V To 5.3V, Tdfn-8 | Newark Electronics |
LDO, ADJ, 0.5A, 0.6V TO 5.3V, TDFN-8 | element14 |
Low-Noise 500mA LDO Regulators | Analog Devices |
Where can I find additional details, specifications and documents for a MAX8902AATA+T?
Additional datasheets, footprints and schematics for MAX8902AATA+T are listed on our Part Details page. You can also find images and similar parts to MAX8902AATA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8902AATA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8902AATA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX8902AATA+T fall under?
The MAX8902AATA+T is listed under Obsolete.
Can I view similar or alternative parts?
You can view similar parts to MAX8902AATA+T when available in the Obsolete range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8902AATA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8902AATA+T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX8902AATA+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX8902AATA+T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8902AATA+T often in real-time on the comparison pages.
What if I can't find stock of MAX8902AATA+T?
You can fill out our help required form which you can use to request a quote for MAX8902AATA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.