Status: | Active |
---|---|
Series: | MAX889 |
RoHS: | Unknown |
200mA Output Current |
Up to 2MHz Switching Frequency |
Small Capacitors (1µF) |
+2.7V to +5.5V Input Voltage Range |
Adjustable Regulated Negative Output (-2.5V to -VIN) |
0.1µA Logic-Controlled Shutdown |
Low 0.05Ω Output Resistance (in regulation) |
Soft-Start and Foldback Current Limited |
Short-Circuit and Thermal Shutdown Protected |
8-Pin SO Package |
Topology | InverterRegulated |
---|---|
VIN (V) (min) | 2.7 |
VIN (V) (max) | 5.5 |
IOUT (A) (typ) | 0.2 |
Unadj. VOUT (V) | -VIN |
Adj. VOUT (V) (min) | -VIN |
Adj. VOUT (V) (max) | -2.5 |
IQ (mA) (max) | 7 |
Switching Frequency (kHz) | 500 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | See Data Sheet |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Inverting |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 200mA |
Output Voltage Min | -5.5V |
Output Voltage Max | -2.5V |
Switching Frequency | 500kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Min | -2.5V |
Base Number | 889 |
Frequency | 0.5MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | -5.5V |
Primary Input Voltage | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Inverting |
High-Frequency, Regulated, 200 | Analog Devices |
CHARGE PUMP INV. REG. 200MA 0.5MHZ SOIC8 | RS |
Dc-Dc Charge Pump, Invert, 85Deg C | Newark Electronics |
IC, CHRG PUMP REG, 200MA, 8-SO | Farnell |
Where can I find additional details, specifications and documents for a MAX889RESA+ ?
Additional datasheets, footprints and schematics for MAX889RESA+ are listed on our Part Details page. You can also find images and similar parts to MAX889RESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX889RESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX889RESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX889RESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX889RESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX889RESA+ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, Farnell and element14 have stock available or on a lead time for MAX889RESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX889RESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX889RESA+ ?
You can fill out our help required form which you can use to request a quote for MAX889RESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.