Status: | Active |
---|---|
Series: | MAX8881 |
RoHS: | Unknown |
3.5µA Supply Current at 12V |
Reverse Battery Protection |
2.5V to 12V Input Voltage Range |
±1.5% Output Voltage Accuracy |
200mA max Output Current |
2Ω PMOS Output Device |
Short-Circuit and Thermal Overload Protection |
POK Output for Out-of-Regulation Indicator |
Fixed 1.8V, 2.5V, 3.3V, and 5V (MAX8881) Adjustable from 1.25V to 5V (MAX8880) |
Tiny 6-Pin SOT23 Package |
Thin 6-Pin TDFN Package |
VIN (V) (min) | 2.5 |
---|---|
VIN (V) (max) | 12 |
Rated ILOAD (mA) | 200 |
Preset VOUT (V) | 5 |
# Regulators | 1 |
VDROPOUT @Rated ILOAD (V) (typ) | 0.36 |
ICC (µA) (max) | 10 |
Output Voltage Noise (µV RMS) (typ) | 300 |
Ref. Bypass | No |
Low Batt./ Pwr. Fail Out | No |
POK/Reset Thresh. (V) (nom) | Vout-9.5% |
Watchdog | No |
Reverse Batt. Protect. | Yes |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOT23/6 |
BudgetaryPrice (See Notes) | 0.95 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | - |
---|---|
Sampling Rate | - |
Input Channel Type | - |
Data Interface | - |
Supply Voltage Type | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
ADC / DAC Case Style | - |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dropout Voltage Vdo | 100mV |
Input Voltage Max | 12V |
Input Voltage Min | 2.5V |
LDO Regulator Case Style | SOT-23 |
Operating Temperature Range | -40°C to +85°C |
Output Current | 200mA |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 12V |
12V, Ultra-Low-IQ, Low-Dropout | Analog Devices |
LDO REGULATOR, 0.2A, 3.3V, 6SOT23 | element14 |
Ldo, Fixed, 3.3V, 0.2A, -40 To 85Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX8881EUT33+T ?
Additional datasheets, footprints and schematics for MAX8881EUT33+T are listed on our Part Details page. You can also find images and similar parts to MAX8881EUT33+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8881EUT33+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8881EUT33+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8881EUT33+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8881EUT33+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8881EUT33+T have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX8881EUT33+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8881EUT33+T often in real-time on the comparison pages.
What if I can't find stock of MAX8881EUT33+T ?
You can fill out our help required form which you can use to request a quote for MAX8881EUT33+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.