Status: | Active |
---|---|
Series: | MAX887H |
RoHS: | Unknown |
Prices starting from US$3.39
95% Efficiency |
600mA Output Current |
Cycle-by-Cycle Current Limiting |
Low-Dropout, 100% Duty-Cycle Operation, 300mV at 500mA |
Internal 0.6Ω (typ) MOSFET |
Internal Synchronous Rectifier |
High-Frequency Current-Mode PWM |
External SYNC or Internal 300kHz Oscillator |
Guaranteed 260kHz to 340kHz Internal Oscillator Frequency Limits |
2.5µA Shutdown Mode |
VIN (V) (min) | 3.5 |
---|---|
VIN (V) (max) | 11 |
VOUT1 (V) (min) | 1.25 |
VOUT1 (V) (max) | 10 |
IOUT1 (A) (max) | 0.6 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 440 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 3.04 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3.5V |
Input Voltage Max | 11V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 600mA |
Output Voltage Min | 1.25V |
Output Voltage Max | 10.5V |
Switching Frequency | 340kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Min | 1.25V |
Base Number | 887 |
Dropout Voltage Vdo | 0.3V |
Frequency | 300kHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 10.5V |
Primary Input Voltage | 11V |
Supply Voltage Min | 3.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
100 Duty Cycle, Low-Noise, Ste | Analog Devices |
I.C. MAX887HESA | RS |
Dc/Dc Conv, Buck, 340Khz, 85Deg C | Newark Electronics |
Buck Switch. Reg Adj 600mA 3,5-11Vi SO8 | Schukat Electronic |
IC, DC DC CONVERTER, 8-SO | element14 |
Where can I find additional details, specifications and documents for a MAX887HESA+ ?
Additional datasheets, footprints and schematics for MAX887HESA+ are listed on our Part Details page. You can also find images and similar parts to MAX887HESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX887HESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX887HESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX887HESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX887HESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX887HESA+ have stock available?
Authorised distributors including Analog Devices, RS, CoreStaff, Newark Electronics and Schukat Electronic have stock available or on a lead time for MAX887HESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX887HESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX887HESA+ ?
You can fill out our help required form which you can use to request a quote for MAX887HESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.