Status: | Active |
---|---|
Series: | MAX8869 |
RoHS: | Unknown |
Guaranteed 1A Output Current |
Stable with COUT = 1µF |
Low 200mV Dropout at 1A |
±1% Output Voltage Accuracy Preset at +5V, +3.3V, +2.5V, +1.8V, or +1.0V and Adjustable from +0.8V to +5.0V |
Preset at +5V, +3.3V, +2.5V, +1.8V, or +1.0V and Adjustable from +0.8V to +5.0V |
54dB PSRR at 100kHz |
Adjustable Soft-Start |
3ms Reset Output |
Foldback Output Current Limit |
Thermal Overload Protection |
High-Power 16-Pin TSSOP Package (1.5W) 30% Smaller than SOT223 (Only 1.1mm High) |
30% Smaller than SOT223 (Only 1.1mm High) |
VIN (V) (min) | 2.7 |
---|---|
VIN (V) (max) | 5.5 |
Adj. VOUT (V) (min) | 0.8 |
Adj. VOUT (V) (max) | 5 |
Rated ILOAD (mA) | 1000 |
Preset VOUT (V) | 15 |
# Regulators | 1 |
VDROPOUT @Rated ILOAD (V) (typ) | 0.2 |
ICC (µA) (max) | 2000 |
Output Voltage Noise (µV RMS) (typ) | 150 |
Ref. Bypass | No |
Low Batt./ Pwr. Fail Out | No |
POK/Reset Thresh. (V) (nom) | Vout-8% |
Watchdog | No |
Reverse Batt. Protect. | No |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TSSOP/16 |
BudgetaryPrice (See Notes) | 3 |
Status: | Unknown |
---|---|
Series: | 1V 1A LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 1V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Dropout Voltage Vdo | - |
LDO Regulator Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 1V 1A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Voltage Nom. | 1V |
1A, MicroCap, Low-Dropout, Lin | Analog Devices |
Ldo, Fixed, 1V, 1A, Tssop-16 | Newark Electronics |
LDO, FIXED, 1V, 1A, TSSOP-16 | element14 |
Where can I find additional details, specifications and documents for a MAX8869EUE10+ ?
Additional datasheets, footprints and schematics for MAX8869EUE10+ are listed on our Part Details page. You can also find images and similar parts to MAX8869EUE10+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8869EUE10+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8869EUE10+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8869EUE10+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8869EUE10+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8869EUE10+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MAX8869EUE10+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8869EUE10+ often in real-time on the comparison pages.
What if I can't find stock of MAX8869EUE10+ ?
You can fill out our help required form which you can use to request a quote for MAX8869EUE10+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.