Status: | Active |
---|---|
Series: | MAX8865R, MAX8865S, MAX8865T |
RoHS: | Unknown |
Low Cost |
Low, 55mV Dropout Voltage @ 50mA IOUT |
Low, 105µA No-Load Supply Current |
Low, 145µA Operating Supply Current (even in dropout) |
Low, 350µVRMS Output Noise |
Independent, Low-Current Shutdown Control |
Thermal Overload Protection |
Output Current Limit |
Reverse Battery Protection |
Dual Mode Operation: Fixed or Adjustable (1.25V to 5.5V) Outputs |
VIN (V) (min) | 2.5 |
---|---|
VIN (V) (max) | 5.5 |
Adj. VOUT (V) (min) | 1.3 |
Adj. VOUT (V) (max) | 5.5 |
Rated ILOAD (mA) | 100 |
Preset VOUT (V) | 2.82.843.15 |
# Regulators | 2 |
VDROPOUT @Rated ILOAD (V) (typ) | 0.11 |
ICC (µA) (max) | 270 |
Output Voltage Noise (µV RMS) (typ) | 220 |
Ref. Bypass | No |
Low Batt./ Pwr. Fail Out | No |
Watchdog | No |
Reverse Batt. Protect. | Yes |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 1.35 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Max | 5.5V |
---|---|
Input Voltage Min | 2.5V |
No. of Outputs | 2 Output, 2Outputs |
Regulator Output Type | Fixed Adjustable |
LDO Regulator Case Style | µMAX |
No. of Pins | 8Pins |
Output Current - Output 1 | 100mA |
Output Current - Output 2 | 100mA |
Output Voltage - Output 1 | 5.5V |
Output Voltage - Output 2 | 1.25V |
Dropout Voltage Vdo | 55mV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual, Low-Dropout, 100mA Linea | Analog Devices |
LDO, DUAL, 3.15V/3.15V, 0.1A, UMAX-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX8865TEUA+ ?
Additional datasheets, footprints and schematics for MAX8865TEUA+ are listed on our Part Details page. You can also find images and similar parts to MAX8865TEUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8865TEUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8865TEUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8865TEUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8865TEUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8865TEUA+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX8865TEUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8865TEUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX8865TEUA+ ?
You can fill out our help required form which you can use to request a quote for MAX8865TEUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.