Status: | Active |
---|---|
Series: | MAX8856 |
RoHS: | Unknown |
Small, 3mm x 3mm Thermally Enhanced TDFN Package (0.8mm max height) |
USB-Compliant Suspend Mode (20µA) |
Selectable 100mA, 500mA, and Up to 1A Input Current Limits |
USB or AC Adapter Input |
+6V to +14V Input Overvoltage Protection |
Input UVLO Below +4V Rising (3.5V Falling) |
Automatic Current Sharing Between Battery Charging and System |
Die Temperature Regulation (+100°C) |
Low Dropout Voltage, 250mV at 0.5A |
NTC Thermistor Input |
Charge Status and Input-Supply Detection Flags |
Charging VIN (V) (max) | 5.5 |
---|---|
Max. ICHG (A) | 1 |
Cell Chemistry | Li-IonLi-Polymer |
# Lithium Ion Cells | 1 |
Protected VIN (V) (max) | 14 |
Charger (V) | 4.2 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TDFN/14 |
BudgetaryPrice (See Notes) | 2.5 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion |
---|---|
Input Voltage | 14V |
Battery Charge Voltage | - |
Charge Current Max | 1A |
Battery IC Case Style | TDFN |
No. of Pins | 14Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
USB/AC Adapter, Li+ Linear Bat | Analog Devices |
Battery Charger, Li-Ion, 1A, Tdfn-14 | Newark Electronics |
BATTERY CHARGER, LI-ION, 1A, TDFN-14 | element14 |
Where can I find additional details, specifications and documents for a MAX8856ETD+T ?
Additional datasheets, footprints and schematics for MAX8856ETD+T are listed on our Part Details page. You can also find images and similar parts to MAX8856ETD+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8856ETD+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8856ETD+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8856ETD+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8856ETD+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8856ETD+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX8856ETD+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8856ETD+T often in real-time on the comparison pages.
What if I can't find stock of MAX8856ETD+T ?
You can fill out our help required form which you can use to request a quote for MAX8856ETD+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.