Status: | Active |
---|---|
Series: | MAX8855, MAX8855A |
RoHS: | Unknown |
27mΩ On-Resistance Internal MOSFETs |
Dual, 5A, PWM Step-Down Regulators |
Fully Protected Against Overcurrent, Short Circuit, and Overtemperature |
±1% Output Accuracy Over Load, Line, and Temperature |
Operates from 2.25V to 3.6V Supply |
REFIN on One Channel for Tracking or External Reference |
Integrated Boost Diodes |
Adjustable Output from 0.6V to 0.9 x VIN |
Soft-Start Reduces Inrush Supply Current |
0.5MHz to 2MHz Adjustable Switching, or FSYNC Input |
All-Ceramic-Capacitor Design |
180° Out-of-Phase Operation Reduces Input Ripple Current |
Individual Enable Inputs and PWRGD Outputs |
Safe-Start into Prebiased Output |
Available in 5mm x 5mm Thin QFN Package |
Sink/Source Current in DDR Applications |
VIN (V) (min) | 2.25 |
---|---|
VIN (V) (max) | 3.6 |
VOUT1 (V) (min) | 0.6 |
VOUT1 (V) (max) | 3.3 |
IOUT1 (A) (max) | 5 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 2 |
Switching Frequency (kHz) | 2000 |
Design Tools | EE-Sim |
Package/Pins | TQFN/32 |
BudgetaryPrice (See Notes) | 8.2 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 2.25V |
---|---|
Input Voltage Max | 3.6V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | TQFN |
No. of Pins | 32Pins |
Output Current - Output 1 | 5A |
Output Current - Output 2 | 5A |
Output Voltage - Output 1 | 3.3V |
Output Voltage - Output 2 | 3.3V |
Regulator Output Type | Adjustable |
Switching Frequency | 2MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual, 5A, 2MHz Step-Down Regul | Analog Devices |
DC/DC CONV, SYNC BUCK, 2MHZ, TQFN-32 | Farnell |
Dc/Dc Conv, Sync Buck, 2Mhz, Tqfn-32 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX8855ETJ+ ?
Additional datasheets, footprints and schematics for MAX8855ETJ+ are listed on our Part Details page. You can also find images and similar parts to MAX8855ETJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8855ETJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8855ETJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8855ETJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8855ETJ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8855ETJ+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX8855ETJ+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8855ETJ+ often in real-time on the comparison pages.
What if I can't find stock of MAX8855ETJ+ ?
You can fill out our help required form which you can use to request a quote for MAX8855ETJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.