Status: | Active |
---|---|
Series: | MAX8819, MAX8819A, MAX8819B, MAX8819C |
RoHS: | Unknown |
Smart Power Selector |
Operates with No Battery Present |
USB/AC Adapter One-Cell Li+ Charger |
Three 2MHz Step-Down Converters 95% Peak Efficiency 100% Duty Cycle ±3% Output Accuracy over Load/Line/Temperature |
95% Peak Efficiency |
100% Duty Cycle |
±3% Output Accuracy over Load/Line/Temperature |
2 to 6 Series WLED Driver with Dimming Control |
Active-Low REG1 Reset Output |
Short-Circuit/Thermal-Overload/Input Undervoltage/Overvoltage Protection |
Power-Up/Down Sequencing (MAX8819C) |
Total Solution Size: Less Than 90mm² |
VIN (V) (min) | 2.6 |
---|---|
VIN (V) (max) | 5.5 |
Max. No. of LEDs | 6 |
# LED Channels | 1 |
Regulation Topology | Inductor Based |
Battery Input | 1-Cell Li+ |
LED Configuration | Series |
ILED per Channel (A) (max) | 0.03 |
Dimming Ratio (max) | 32 |
Dimming Control | Serial Pulse |
VCURR_SENSE (mV) | 500 |
POUT (W) | 0.75 |
ICC (mA) (max) | 0.95 |
LED String Volt. (V) (max) | 24 |
Switching Frequency (kHz) | 10002000 |
Package/Pins | TQFN/28 |
BudgetaryPrice (See Notes) | 4.81 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion Li-Pol |
---|---|
Input Voltage | 5.5V |
Battery Charge Voltage | 4.2V |
Charge Current Max | 802mA |
Battery IC Case Style | TQFN |
No. of Pins | 28Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
PMIC with Integrated Charger a | Analog Devices |
Battery Charger, Li-Ion/Li-Pol, Tqfn-28 | Newark Electronics |
PMIC W/INTEGRATED CHARGER, 28TQFN-EP | element14 |
Where can I find additional details, specifications and documents for a MAX8819AETI+ ?
Additional datasheets, footprints and schematics for MAX8819AETI+ are listed on our Part Details page. You can also find images and similar parts to MAX8819AETI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8819AETI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8819AETI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8819AETI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8819AETI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8819AETI+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX8819AETI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8819AETI+ often in real-time on the comparison pages.
What if I can't find stock of MAX8819AETI+ ?
You can fill out our help required form which you can use to request a quote for MAX8819AETI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.