Status: | Active |
---|---|
Series: | MAX8815A |
RoHS: | Unknown |
Prices starting from US$0.63
Up to 97% Efficiency with Internal Synchronous Rectifier |
Low 30µA Quiescent Current |
Guaranteed 500mA Output Current at VOUT = 5V from 1.8V Input |
Guaranteed 1A Output Current at 5V from 2.5V Input |
Low-Noise Constant Frequency Operation (FPWM Mode) |
2MHz PWM Switching Frequency |
Preset (5V) or Adjustable Output |
Controlled Current in Soft-Start Limits Inrush Current |
True Shutdown |
Internal Compensation |
Overload/Short-Circuit Protection |
0.1µA Shutdown Current |
Thermal Shutdown |
Compact 10-Pin, 3mm x 3mm TDFN Package |
VIN (V) (min) | 1.2 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 1.265 |
VOUT1 (V) (max) | 5.5 |
IOUT1 (A) (max) | 1 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
IQ (mA) (typ) | 0.03 |
Shutdown Mode Supply Current (µA) (typ) | 0.1 |
Shutdown Mode Supply Current (µA) (max) | 1 |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 2000 |
Package/Pins | TDFN/10 |
BudgetaryPrice (See Notes) | 1.51 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Boost (Step Up) |
---|---|
Input Voltage Min | 1.2V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | TDFN |
No. of Pins | 10Pins |
Output Current | 1A |
Output Voltage Nom. | 5V |
Switching Frequency | 2MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Boost Sw. Reg 5V/Adj 1A 1,2-5,5Vi TDFN10 | Schukat Electronic |
1A, 97 Efficiency, 30µA Quiesc | Analog Devices |
Dc/Dc Conv, Sync Boost, 2Mhz, Tdfn-10 | Newark Electronics |
DC/DC CONV, SYNC BOOST, 2MHZ, TDFN-10 | element14 |
Where can I find additional details, specifications and documents for a MAX8815AETB+T ?
Additional datasheets, footprints and schematics for MAX8815AETB+T are listed on our Part Details page. You can also find images and similar parts to MAX8815AETB+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8815AETB+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8815AETB+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8815AETB+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8815AETB+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8815AETB+T have stock available?
Authorised distributors including Schukat Electronic, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX8815AETB+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8815AETB+T often in real-time on the comparison pages.
What if I can't find stock of MAX8815AETB+T ?
You can fill out our help required form which you can use to request a quote for MAX8815AETB+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.