Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 7V |
No. of Outputs | 1 Output |
Duty Cycle (%) | - |
Controller IC Case Style | QSOP |
No. of Pins | 16Pins |
Switching Frequency | - |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
DC/DC CTRL, SYNC BUCK, QSOP-16 | element14 |
Dc/Dc Ctrl, Sync Buck, Qsop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX8811EEE+?
Additional datasheets, footprints and schematics for MAX8811EEE+ are listed on our Part Details page. You can also find images and similar parts to MAX8811EEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8811EEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8811EEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX8811EEE+ fall under?
The MAX8811EEE+ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to MAX8811EEE+ when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8811EEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8811EEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8811EEE+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX8811EEE+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8811EEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX8811EEE+?
You can fill out our help required form which you can use to request a quote for MAX8811EEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.