Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 26V |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Controller IC Case Style | TQFN |
No. of Pins | 40Pins |
Frequency | 600kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Power Supply Controller For No | Analog Devices |
Pwm Controller, 600Khz, -40 To 105Deg C | Newark Electronics |
PWM CONTROLLER, 600KHZ, -40 TO 105DEG C | element14 |
Where can I find additional details, specifications and documents for a MAX8770GTL+T?
Additional datasheets, footprints and schematics for MAX8770GTL+T are listed on our Part Details page. You can also find images and similar parts to MAX8770GTL+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8770GTL+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8770GTL+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX8770GTL+T fall under?
The MAX8770GTL+T is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to MAX8770GTL+T when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8770GTL+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8770GTL+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8770GTL+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX8770GTL+T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8770GTL+T often in real-time on the comparison pages.
What if I can't find stock of MAX8770GTL+T?
You can fill out our help required form which you can use to request a quote for MAX8770GTL+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.