Status: | Active |
---|---|
Series: | MAX876A, MAX876B |
RoHS: | Unknown |
MAX873/MAX875/MAX876 +2.5V/+5V/+10V Outputs ±1.5mV/±2.0mV/±3.0mV (max) Initial Accuracy |
+2.5V/+5V/+10V Outputs |
±1.5mV/±2.0mV/±3.0mV (max) Initial Accuracy |
7ppm/°C (max) Temperature Coefficient |
450µA (max) Quiescent Current |
Low Noise: 3.8µVP-P (typ at 2.5V) |
Sources 10mA, Sinks 2mA |
15ppm/mA Load Regulation (max) |
4ppm/V Line Regulation (max) |
Wide Supply Voltage Range, +4.5V to +18V (MAX873) |
TEMP Output Proportional to Temperature |
VOUT (V) | 10 |
---|---|
Temp. Coeff. (ppm/°C) (max) | 7 |
ISUPPLY (µA) (max) | 550 |
Initial Accuracy (% max) (@ +25°C) | 0.03 |
VSUPPLY (V) (min) | 12 |
VSUPPLY (V) (max) | 18 |
Noise 0.1Hz to 10Hz (µVpp) (typ) | 18 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | See Data Sheet |
Status: | Unknown |
---|---|
Series: | MAX876 Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | MAX876 Series |
Reference Voltage | 10V |
Initial Accuracy | 0.03% |
Temperature Coefficient | ± 2ppm/°C |
Voltage Reference Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Power, Low-Drift, +2.5V/+5 | Analog Devices |
Voltage Ref, Series, 10V, Nsoic-8 | Newark Electronics |
VOLTAGE REF, SERIES, 10V, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MAX876AESA+ ?
Additional datasheets, footprints and schematics for MAX876AESA+ are listed on our Part Details page. You can also find images and similar parts to MAX876AESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX876AESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX876AESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX876AESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX876AESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX876AESA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX876AESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX876AESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX876AESA+ ?
You can fill out our help required form which you can use to request a quote for MAX876AESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.