Status: | Active |
---|---|
Series: | MAX870 |
RoHS: | Unknown |
Prices starting from US$2.09
5-Pin SOT23-5 Package |
99% Voltage Conversion Efficiency |
Invert Input Supply Voltage |
0.7mA Quiescent Current (MAX870) |
+1.4V to +5.5V Input Voltage |
Require Only Two Capacitors |
25mA Output Current |
Shutdown Control |
Topology | InverterUnregulated |
---|---|
VIN (V) (min) | 1.4 |
VIN (V) (max) | 5.5 |
IOUT (A) (typ) | 0.025 |
Unadj. VOUT (V) | -VIN |
IQ (mA) (max) | 1 |
Switching Frequency (kHz) | 125 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOT23/5 |
BudgetaryPrice (See Notes) | 2.41 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.4V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 25mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Topology | Inverting |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Switched-Capacitor Voltage Inv | Analog Devices |
Charge Pump, Inverting, 0.025A, Sot-23-5 | Newark Electronics |
CHARGE PUMP, INVERTING, 0.025A, SOT-23-5 | element14 |
Where can I find additional details, specifications and documents for a MAX870EUK+T ?
Additional datasheets, footprints and schematics for MAX870EUK+T are listed on our Part Details page. You can also find images and similar parts to MAX870EUK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX870EUK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX870EUK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX870EUK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX870EUK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX870EUK+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for MAX870EUK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX870EUK+T often in real-time on the comparison pages.
What if I can't find stock of MAX870EUK+T ?
You can fill out our help required form which you can use to request a quote for MAX870EUK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.