Status: | Active |
---|---|
Series: | MAX868 |
RoHS: | Unknown |
Prices starting from US$1.70
Regulated Negative Output Voltage (up to -2 x VIN) |
Ultra-Small, 10-Pin µMAX Package |
On-Demand Switching at up to 450kHz |
30µA Quiescent Supply Current |
Requires Only Four Small External Capacitors |
1.8V to 5.5V Input Voltage Range |
0.1µA Logic-Controlled Shutdown |
Up to 30mA Output Current |
Adjustable output voltage |
Topology | InverterRegulated |
---|---|
VIN (V) (min) | 1.8 |
VIN (V) (max) | 5.5 |
IOUT (A) (typ) | 0.03 |
Unadj. VOUT (V) | -2xVIN |
Adj. VOUT (V) (min) | -2xVIN |
Adj. VOUT (V) (max) | 0 |
IQ (mA) (max) | 0.05 |
Switching Frequency (kHz) | 450 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 1.63 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | µMAX |
No. of Pins | 10Pins |
Output Current | 30mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -11V |
Adjustable Output Voltage Max | -3.6V |
Topology | Doubler Inverting |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 868 |
Frequency | 450kHz |
Logic Function Number | 868 |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 30A |
Output Voltage | -11V |
Output Voltage Max | -3.6V |
Output Voltage Min | -11V |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 1.8V |
Regulated, Adjustable -2x Inve | Analog Devices |
Dc-Dc Charge Pump, Invert, 85Deg C | Newark Electronics |
IC, V REG ADJ, SMD, µMAX-10, 868 | element14 |
CHARGE PUMP INV -3.6V TO -11V 30MA | RS |
Where can I find additional details, specifications and documents for a MAX868EUB+ ?
Additional datasheets, footprints and schematics for MAX868EUB+ are listed on our Part Details page. You can also find images and similar parts to MAX868EUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX868EUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX868EUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX868EUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX868EUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX868EUB+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MAX868EUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX868EUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX868EUB+ ?
You can fill out our help required form which you can use to request a quote for MAX868EUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.