Status: | Active |
---|---|
Series: | MAX8677A |
RoHS: | Unknown |
Complete Charger and Smart Power Selector |
No External MOSFETs Required |
Common or Separate USB and Adapter Inputs |
System Operates with Discharged or No Battery |
Automatic Adapter/USB/Battery Switchover |
Load Peaks Over Adapter Rating Are Supported by Battery |
Input Overvoltage Protection to 16V |
40mΩ System-to-Battery Switch |
Thermal Regulation Prevents Overheating |
Active-Low CHG, Active-Low DOK, Active-Low UOK, and Active-Low FLT Indicators |
5.3V (typ) SYS Regulation Voltage |
Charging VIN (V) (max) | 6.6 |
---|---|
Max. ICHG (A) | 1.5 |
Cell Chemistry | Li-IonLi-Polymer |
# Lithium Ion Cells | 1 |
Protected VIN (V) (max) | 16 |
Charger (V) | 4.2 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TQFN/24 |
BudgetaryPrice (See Notes) | 2.56 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion |
---|---|
Input Voltage | 6.6V |
Battery Charge Voltage | 4.2V |
Charge Current Max | 1.5A |
Battery IC Case Style | TQFN |
No. of Pins | 24Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
1.5A Dual-Input, USB/AC Adapte | Analog Devices |
Battery Charger, Li-Ion, -40 To 85Deg C | Newark Electronics |
BATTERY CHARGER, LI-ION, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a MAX8677AETG+T ?
Additional datasheets, footprints and schematics for MAX8677AETG+T are listed on our Part Details page. You can also find images and similar parts to MAX8677AETG+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8677AETG+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8677AETG+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8677AETG+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8677AETG+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8677AETG+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX8677AETG+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8677AETG+T often in real-time on the comparison pages.
What if I can't find stock of MAX8677AETG+T ?
You can fill out our help required form which you can use to request a quote for MAX8677AETG+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.