Status: | Active |
---|---|
Series: | MAX8655 |
RoHS: | Unknown |
25A Output Current |
Integrated Power MOSFETs |
Operates from 4.5V to 25V Supply |
1% FB Voltage Accuracy Over Temperature |
Adjustable Output Voltage Down to 0.7V |
Adjustable Switching Frequency and External Synchronization from 200kHz to 1MHz |
180° Phase-Shifted Synchronization |
Adjustable Overcurrent Limit |
Adjustable Slope Compensation |
Selectable Current-Limit Mode: Latch-Off orAutomatic Recovery |
Monotonic Output Voltage Rise at Startup into Prebias Output |
Output Sources and Sinks Current for DDR Applications |
Enable Input |
Power-OK (POK) Output |
Adjustable Soft-Start |
Independently Adjustable Overvoltage Protection |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 25 |
VOUT1 (V) (min) | 0.7 |
VOUT1 (V) (max) | 5.5 |
IOUT1 (A) (max) | 25 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 1000 |
Design Tools | EE-Sim |
Package/Pins | TQFN/56TQFN HYBRID/56 |
BudgetaryPrice (See Notes) | 7.2 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 25V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TQFN |
No. of Pins | 56Pins |
Output Current | 25A |
Output Voltage Min | 700mV |
Output Voltage Max | 5.5V |
Switching Frequency | 1MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Highly Integrated, 25A, Wide-I | Analog Devices |
Dc/Dc Conv, Buck, 1Mhz, Tqfn-56 | Newark Electronics |
DC/DC CONV, BUCK, 1MHZ, TQFN-56 | element14 |
Where can I find additional details, specifications and documents for a MAX8655ETN+ ?
Additional datasheets, footprints and schematics for MAX8655ETN+ are listed on our Part Details page. You can also find images and similar parts to MAX8655ETN+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8655ETN+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8655ETN+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8655ETN+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8655ETN+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8655ETN+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX8655ETN+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8655ETN+ often in real-time on the comparison pages.
What if I can't find stock of MAX8655ETN+ ?
You can fill out our help required form which you can use to request a quote for MAX8655ETN+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.