Status: | Active |
---|---|
Series: | MAX8654 |
RoHS: | Unknown |
Internal 26mΩ RDS(ON) MOSFETs |
Guaranteed 8A Output Current |
Adjustable Overcurrent Protection |
1% Output Accuracy Over Temperature |
Operates from 4.5V to 14V Supply |
Adjustable Output from 0.6V to 0.85 x VIN |
Soft-Start Reduces Inrush Supply Current |
250kHz to 1.2MHz Adjustable Switching or SYNC Input |
Compatible with Ceramic, Polymer, and Electrolytic Output Capacitors |
SYNCOUT Synchronizes 2nd Regulator 180° Out-of-Phase |
36-Pin, Lead-Free, 6mm x 6mm TQFN Package |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 14 |
VOUT1 (V) (min) | 0.6 |
VOUT1 (V) (max) | 12 |
IOUT1 (A) (max) | 8 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 1200 |
Design Tools | EE-Sim |
Package/Pins | TQFN/36 |
BudgetaryPrice (See Notes) | 7.65 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 14V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TQFN |
No. of Pins | 36Pins |
Output Current | 8A |
Output Voltage Min | 600mV |
Output Voltage Max | 12V |
Switching Frequency | 1.2MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
12V, 8A, 1.2MHz, Step-Down Reg | Analog Devices |
Buck Sw. Reg Adj 8A 4,5-14Vi TQFN36 | Schukat Electronic |
Dc/Dc Conv, Sync Buck, 1.2Mhz, Tqfn-36 | Newark Electronics |
DC/DC CONV, SYNC BUCK, 1.2MHZ, TQFN-36 | element14 |
Where can I find additional details, specifications and documents for a MAX8654ETX+ ?
Additional datasheets, footprints and schematics for MAX8654ETX+ are listed on our Part Details page. You can also find images and similar parts to MAX8654ETX+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8654ETX+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8654ETX+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8654ETX+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8654ETX+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8654ETX+ have stock available?
Authorised distributors including Analog Devices, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX8654ETX+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8654ETX+ often in real-time on the comparison pages.
What if I can't find stock of MAX8654ETX+ ?
You can fill out our help required form which you can use to request a quote for MAX8654ETX+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.