Status: | Active |
---|---|
Series: | MAX864 |
RoHS: | Unknown |
Requires Only Four Capacitors |
Dual Outputs (Positive and Negative) |
Low Input Voltages: +1.75V to +6.0V |
1µA Logic-Controlled Shutdown |
Selectable Frequencies Allow Optimization of Capacitor Size and Supply Current |
Topology | DoublerDual OutputInverterUnregulated |
---|---|
VIN (V) (min) | 1.75 |
VIN (V) (max) | 6 |
IOUT (A) (typ) | 0.035 |
Unadj. VOUT (V) | ±2xVIN |
IQ (mA) (max) | 1 |
Switching Frequency (kHz) | 185 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | QSOP/16 |
BudgetaryPrice (See Notes) | 1.93 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Doubler Inverting |
---|---|
Input Voltage Min | 1.75V |
Input Voltage Max | 6V |
No. of Outputs | 2Outputs |
DC / DC Converter IC Case | QSOP |
No. of Pins | 16Pins |
Output Current | - |
Output Voltage Min | - |
Output Voltage Max | 12V |
Switching Frequency | 260kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 864 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current - Output 1 | 35mA |
Output Current - Output 2 | 35mA |
Output Voltage - Output 1 | 12V |
Output Voltage - Output 2 | -1.75V |
Primary Input Voltage | 6V |
Regulator Output Type | Adjustable |
Supply Voltage Min | 1.75V |
Termination Type | Surface Mount Device |
DUAL CHARGE PUMP W/ SHUTDOWN, MAX864EEE+ | RS |
Ic, Charge Pump, Dual Output, Smd | Newark Electronics |
IC, CHARGE PUMP, DUAL OUTPUT, SMD | element14 |
Where can I find additional details, specifications and documents for a MAX864EEE+ ?
Additional datasheets, footprints and schematics for MAX864EEE+ are listed on our Part Details page. You can also find images and similar parts to MAX864EEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX864EEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX864EEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX864EEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX864EEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX864EEE+ have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MAX864EEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX864EEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX864EEE+ ?
You can fill out our help required form which you can use to request a quote for MAX864EEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.