Status: | Active |
---|---|
Series: | MAX8647 |
RoHS: | Unknown |
Six Adaptive Current Regulators |
Independent Voltage Supply for Each LED |
Individual LED Brightness Control (MAX8647) |
24mA to 0.1mA Dimming Range I²C Interface (MAX8647) Serial-Pulse Dimming Logic (MAX8648) |
I²C Interface (MAX8647) |
Serial-Pulse Dimming Logic (MAX8648) |
±2% Accuracy, ±0.4% Matching (typ) |
Low 70µA Quiescent Current |
Low 1µA Shutdown Current |
Inrush Current Limit |
TA Derating Function Protects LEDs |
16-Pin, 3mm x 3mm Thin QFN Package |
VIN (V) (min) | 2.7 |
---|---|
VIN (V) (max) | 5.5 |
Max. No. of LEDs | 6 |
# LED Channels | 6 |
Regulation Topology | Charge Pump |
Battery Input | 1-Cell Li+ |
LED Configuration | Parallel |
ILED per Channel (A) (max) | 0.024 |
Dimming Ratio (max) | 240 |
Dimming Control | I2C Serial |
POUT (W) | 0.6 |
ICC (mA) (max) | 0.1 |
LED String Volt. (V) (max) | 5 |
Switching Frequency (kHz) | 1000 |
Package/Pins | TQFN/16 |
BudgetaryPrice (See Notes) | 2.66 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Charge Pump |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
Output Voltage Max | 5V |
Output Current Max | 24mA |
Switching Frequency | 1MHz |
No. of Outputs | 6Outputs |
IC Mounting | SMD |
Driver Case Style | TQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
Output Current | 24mA |
Output Voltage | 5V |
LED DRIVER, CHARGE PUMP, 1MHZ, TQFN-16 | element14 |
Ultra-Efficient Charge Pumps f | Analog Devices |
Where can I find additional details, specifications and documents for a MAX8647ETE+ ?
Additional datasheets, footprints and schematics for MAX8647ETE+ are listed on our Part Details page. You can also find images and similar parts to MAX8647ETE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8647ETE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8647ETE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8647ETE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8647ETE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8647ETE+ have stock available?
Authorised distributors including element14, Farnell and Analog Devices have stock available or on a lead time for MAX8647ETE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8647ETE+ often in real-time on the comparison pages.
What if I can't find stock of MAX8647ETE+ ?
You can fill out our help required form which you can use to request a quote for MAX8647ETE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.