Status: | Production |
---|---|
Series: | MAX8632 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Primary Input Voltage | 15V |
---|---|
No. of Outputs | 1 |
Output Voltage | 5.5V |
Output Current | 15A |
No. of Pins | 28 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Controller Type | PWM |
LINEAR VOLT REG, ADJ, 15A, TQFN-28 | Farnell |
Linear Volt Reg, Adj, 15A, Tqfn-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX8632ETI+?
Additional datasheets, footprints and schematics for MAX8632ETI+ are listed on our Part Details page. You can also find images and similar parts to MAX8632ETI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8632ETI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8632ETI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX8632ETI+ fall under?
The MAX8632ETI+ is listed under DDR/QDR Memory Bus Termination.
Can I view similar or alternative parts?
You can view similar parts to MAX8632ETI+ when available in the DDR/QDR Memory Bus Termination range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8632ETI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8632ETI+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX8632ETI+ have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MAX8632ETI+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8632ETI+ often in real-time on the comparison pages.
What if I can't find stock of MAX8632ETI+?
You can fill out our help required form which you can use to request a quote for MAX8632ETI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.