1MHz PWM Switching Frequency |
True Shutdown Output |
Up to 95% Efficiency |
1.0A Guaranteed Output Current |
Soft-Start Eliminates Inrush Current |
20µA (typ) Quiescent Current |
0.1µA Logic-Controlled Shutdown |
Internal Synchronous Rectifier |
Internal Compensation |
Adjustable Current Limit |
Low-Noise Antiringing Feature |
Tiny 14-Pin, 3mm x 3mm, TDFN Package |
VIN (V) (min) | 0.9 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 1 |
VOUT1 (V) (max) | 5 |
IOUT1 (A) (max) | 1 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
IQ (mA) (typ) | 0.02 |
Shutdown Mode Supply Current (µA) (typ) | 0.1 |
Shutdown Mode Supply Current (µA) (max) | 1 |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 1000 |
Package/Pins | TDFN/14 |
BudgetaryPrice (See Notes) | 1.56 |
Topology | Synchronous Boost (Step Up) |
---|---|
Input Voltage Min | 900mV |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TDFN |
No. of Pins | 14Pins |
Output Current | 1A |
Output Voltage Min | 3V |
Output Voltage Max | 5.2V |
Switching Frequency | 1MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dc/Dc Conv, Sync Boost, 1Mhz, Tdfn-14 | Newark Electronics |
DC/DC CONV, SYNC BOOST, 1MHZ, TDFN-14 | element14 |
Where can I find additional details, specifications and documents for a MAX8627ETD+T ?
Additional datasheets, footprints and schematics for MAX8627ETD+T are listed on our Part Details page. You can also find images and similar parts to MAX8627ETD+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8627ETD+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8627ETD+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8627ETD+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8627ETD+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8627ETD+T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX8627ETD+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8627ETD+T often in real-time on the comparison pages.
What if I can't find stock of MAX8627ETD+T ?
You can fill out our help required form which you can use to request a quote for MAX8627ETD+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.