Status: | Active |
---|---|
Series: | MAX86150 |
RoHS: | Unknown |
Electrocardiogram (ECG) Optimized for Dry Electrode Operation |
Reflective Heart Rate Monitor and Medical-Grade Pulse Oximeter |
Miniature 3.3mm x 5.6mm x 1.3mm 22-pin Optical Module |
Optical-Grade Glass for Long-Term Optimal and Robust Performance |
Ultra-Low Power Operation for Mobile Devices |
Ultra-Low Shutdown Current (0.7μA Typical) |
High SNR and Robust Ambient Light Cancellation |
-40°C to +85°C Operating Temperature Range |
Integrated LEDs | IRRed |
---|---|
ISUPPLY (µA) (typ) | 400 |
Shutdown Mode Supply Current (µA) (typ) | 0.7 |
VSUPPLY (V) (min) | 1.7 |
VSUPPLY (V) (max) | 2 |
Resolution (bits) (ADC) | 19 |
SNR (dB) | 89 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | OLGA/22 |
BudgetaryPrice (See Notes) | 6.13 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Integrated PPG & ECG Bio-Sensor Module |
---|---|
Supply Voltage Min | 1.7V |
Supply Voltage Max | 2V |
IC Package Type | OESIP |
No. of Pins | 22Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Ppg/Ecg Bio-Sensor Module, 2V, Oesip-22 | Newark Electronics |
PPG/ECG BIO-SENSOR MODULE, 2V, OESIP-22 | element14 |
Bio-Sensor Module for Mobile Health 22-Pin OESIP T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX86150EFF+ ?
Additional datasheets, footprints and schematics for MAX86150EFF+ are listed on our Part Details page. You can also find images and similar parts to MAX86150EFF+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX86150EFF+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX86150EFF+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX86150EFF+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX86150EFF+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX86150EFF+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for MAX86150EFF+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX86150EFF+ often in real-time on the comparison pages.
What if I can't find stock of MAX86150EFF+ ?
You can fill out our help required form which you can use to request a quote for MAX86150EFF+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.