Status: | Active |
---|---|
Series: | MAX8614 |
RoHS: | Unknown |
Dual Output Voltages (+ and -) |
Adjustable Up to +24V and Down to -10V at 5.5VIN |
Output Short/Overload Protection |
True Shutdown on Both Outputs |
Controlled Inrush Current During Soft-Start |
Selectable Power-On Sequencing |
Up to 90% Efficiency |
1µA Shutdown Current |
1MHz Fixed-Frequency PWM Operation |
Fault-Condition Flag |
Thermal Shutdown |
Small, 3mm x 3mm, 14-Pin TDFN Package |
VIN (V) (min) | 2.7 |
---|---|
VIN (V) (max) | 5.5 |
# Step-Up Outputs | 1 |
# Inverting Outputs | 1 |
VOUT (V) (min) | -13 |
VOUT (V) (max) | 24 |
Package/Pins | TDFN/14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 2.7V |
---|---|
Input Voltage Max | 5.5V |
No. of Outputs | 2 Output |
DC / DC Converter IC Case | TDFN |
No. of Pins | 14Pins |
Output Current - Output 1 | 800mA |
Output Current - Output 2 | 750mA |
Output Voltage - Output 1 | 24V |
Output Voltage - Output 2 | -16V |
Regulator Output Type | Adjustable |
Switching Frequency | 1MHz |
Topology | Boost (Step Up) |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dc/Dc Conv, Boost, 1Mhz, Tdfn-14, 85Degc | Newark Electronics |
DC/DC CONV, BOOST, 1MHZ, TDFN-14, 85DEGC | element14 |
Dual-Output (+ and -) DC-DC Co | Analog Devices |
Where can I find additional details, specifications and documents for a MAX8614BETD+T ?
Additional datasheets, footprints and schematics for MAX8614BETD+T are listed on our Part Details page. You can also find images and similar parts to MAX8614BETD+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8614BETD+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8614BETD+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8614BETD+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8614BETD+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8614BETD+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX8614BETD+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8614BETD+T often in real-time on the comparison pages.
What if I can't find stock of MAX8614BETD+T ?
You can fill out our help required form which you can use to request a quote for MAX8614BETD+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.