Status: | Active |
---|---|
Series: | MAX86141 |
RoHS: | Unknown |
Complete Single-Channel, Optical Data Acquisition System |
Optimized Architecture for Transmissive and Reflective Heart Rate or SpO2 Monitoring |
Low Dark Current Noise of < 50pA RMS (Sample to Sample Variance) |
Lower Effective Dark Current Noise Achievable Through Multiple Sample Modes and On-Chip Averaging |
High-Resolution, 19-bit Charge Integrating ADC |
Three Low-Noise, 8-Bit LED Current DACs |
Excellent Dynamic Range >89dB in White Card Loop-Back Test (Sample-to-Sample Variance) |
Dynamic Range Extendable to >104dB for SpO2 and >110dB for HRM with Multiple Sample Modes and On-Chip Averaging |
Excellent Ambient Range and Rejection Capability > 100µA Ambient Photodetector Current > 70dB Ambient Rejection at 120Hz |
> 100µA Ambient Photodetector Current |
> 70dB Ambient Rejection at 120Hz |
Ultra-Low-Power Operation for Body Wearable Devices Low-Power Operation, Optical Readout Channel <10µA Typical at 25sps Short Exposure Integration Period of 14.8µs, 29.4µs, 58.7µs, 117.3µs Low Shutdown Current = 0.6µA (typ) |
Low-Power Operation, Optical Readout Channel <10µA Typical at 25sps |
Short Exposure Integration Period of 14.8µs, 29.4µs, 58.7µs, 117.3µs |
Low Shutdown Current = 0.6µA (typ) |
Rejection of Fast Ambient Transients |
Miniature 2.048 x 1.848mm, 5 x 4 0.4mm Ball Pitch WLP |
-40°C to +85°C Operating Temperature Range |
ISUPPLY (µA) (typ) | 10 |
---|---|
Shutdown Mode Supply Current (µA) (typ) | 0.6 |
VSUPPLY (V) (min) | 1.7 |
VSUPPLY (V) (max) | 2 |
Resolution (bits) (ADC) | 19 |
SNR (dB) | 102 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | THIN WLP/20 |
BudgetaryPrice (See Notes) | 4.1 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Pulse Oximeter & Heart Rate Sensor |
---|---|
Supply Voltage Min | 1.7V |
Supply Voltage Max | 2V |
IC Package Type | WLP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Optical AFE Optimized for HR o | Analog Devices |
PULSE OXIMETER/HEART RATE SENSOR, WLP-20 | Farnell |
Where can I find additional details, specifications and documents for a MAX86141ENP+ ?
Additional datasheets, footprints and schematics for MAX86141ENP+ are listed on our Part Details page. You can also find images and similar parts to MAX86141ENP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX86141ENP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX86141ENP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX86141ENP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX86141ENP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX86141ENP+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX86141ENP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX86141ENP+ often in real-time on the comparison pages.
What if I can't find stock of MAX86141ENP+ ?
You can fill out our help required form which you can use to request a quote for MAX86141ENP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.