Status: | Active |
---|---|
Series: | MAX860 |
RoHS: | Unknown |
8-Pin, 1.11mm High µMAX Package |
Invert or Double the Input Supply Voltage |
Three Selectable Switching Frequencies |
High Frequency Reduces Capacitor Size |
87% Efficiency at 50mA |
200µA Quiescent Current (MAX860) |
1µA Shutdown Supply Current |
600mV Voltage Drop at 50mA Load |
12Ω Output Resistance |
Topology | DoublerInverterUnregulated |
---|---|
VIN (V) (min) | 1.5 |
VIN (V) (max) | 5.5 |
IOUT (A) (typ) | 0.05 |
Unadj. VOUT (V) | +2xVIN-VIN |
IQ (mA) (max) | 0.3 |
Switching Frequency (kHz) | 130 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
Package/Pins | SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 1.3 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | µMAX |
No. of Pins | 8Pins |
Output Current | 100mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -5.5V |
Adjustable Output Voltage Max | -1.5V |
Topology | Doubler Inverting |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Voltage Max | -1.5V |
Output Voltage Min | -5.5V |
50mA, Frequency-Selectable, Sw | Analog Devices |
CHARGE PUMP, DOUBLER/INVERTING, UMAX-8 | element14 |
Charge Pump, Doubler/Inverting, Umax-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX860IUA+ ?
Additional datasheets, footprints and schematics for MAX860IUA+ are listed on our Part Details page. You can also find images and similar parts to MAX860IUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX860IUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX860IUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX860IUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX860IUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX860IUA+ have stock available?
Authorised distributors including Analog Devices, element14, Newark Electronics and Farnell have stock available or on a lead time for MAX860IUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX860IUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX860IUA+ ?
You can fill out our help required form which you can use to request a quote for MAX860IUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.