Status: | Active |
---|---|
Series: | MAX860 |
RoHS: | Unknown |
8-Pin, 1.11mm High µMAX Package |
Invert or Double the Input Supply Voltage |
Three Selectable Switching Frequencies |
High Frequency Reduces Capacitor Size |
87% Efficiency at 50mA |
200µA Quiescent Current (MAX860) |
1µA Shutdown Supply Current |
600mV Voltage Drop at 50mA Load |
12Ω Output Resistance |
Topology | DoublerInverterUnregulated |
---|---|
VIN (V) (min) | 1.5 |
VIN (V) (max) | 5.5 |
IOUT (A) (typ) | 0.05 |
Unadj. VOUT (V) | +2xVIN-VIN |
IQ (mA) (max) | 0.3 |
Switching Frequency (kHz) | 130 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
Package/Pins | SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 1.3 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 50mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -5.5V |
Adjustable Output Voltage Max | -1.5V |
Topology | Doubler Inverting |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 860 |
Dropout Voltage Vdo | 600mV |
Frequency | 130kHz |
Logic Function Number | 860 |
No. of Outputs | 1Outputs |
Operating Temperature Min | -25°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 100mA |
Output Voltage | 11V |
Output Voltage Max | -1.5V |
Output Voltage Min | -5.5V |
Power Supply IC Type | DC / DC Converter |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 1.5V |
Voltage Regulator Type | Doubling Inverter |
Ic, Inv Dc/Dc Converter, Soic8, 860 | Newark Electronics |
IC, INV DC/DC CONVERTER, SOIC8, 860 | Farnell |
U-Conv 1,5-5,5V -25/+85°C SO8 | Schukat Electronic |
I.C. MAX860ISA | RS |
Where can I find additional details, specifications and documents for a MAX860ISA+ ?
Additional datasheets, footprints and schematics for MAX860ISA+ are listed on our Part Details page. You can also find images and similar parts to MAX860ISA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX860ISA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX860ISA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX860ISA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX860ISA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX860ISA+ have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Schukat Electronic and RS have stock available or on a lead time for MAX860ISA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX860ISA+ often in real-time on the comparison pages.
What if I can't find stock of MAX860ISA+ ?
You can fill out our help required form which you can use to request a quote for MAX860ISA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.