Status: | Active |
---|---|
Series: | MAX8600 |
RoHS: | Unknown |
Single- (MAX8600) or Dual- (MAX8601) Input Li+ Charger |
Up to 1A Programmable Fast-Charge |
100mA/500mA USB Select Input (MAX8601) |
±5% Fast-Charge Current-Limit Accuracy |
14V Input Overvoltage Protection |
Programmable On-Chip Charge Timers |
Battery Thermistor Input |
Charger-Status Outputs |
Thermally Optimized Charge Rate |
14-Pin, 3mm x 3mm TDFN Package |
Charging VIN (V) (max) | 7 |
---|---|
Max. ICHG (A) | 1 |
Cell Chemistry | Li-IonLi-Polymer |
# Lithium Ion Cells | 1 |
Protected VIN (V) (max) | 14 |
Charger (V) | 4.2 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TDFN/14 |
BudgetaryPrice (See Notes) | 1.76 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion |
---|---|
Input Voltage | 14V |
Battery Charge Voltage | 4.2V |
Charge Current Max | 1A |
Battery IC Case Style | TDFN |
No. of Pins | 14Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Base Number | 8600 |
Battery Management Function | Charger Protector |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 7V |
Supply Voltage Min | 4.15V |
Termination Type | Surface Mount Device |
Single-/Dual-Input 1-Cell Li+ | Analog Devices |
Batt Charger, Li-Ion, Single, 14Tdfn | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX8600ETD+T ?
Additional datasheets, footprints and schematics for MAX8600ETD+T are listed on our Part Details page. You can also find images and similar parts to MAX8600ETD+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8600ETD+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8600ETD+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8600ETD+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8600ETD+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8600ETD+T have stock available?
Authorised distributors including Chip One Stop, Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX8600ETD+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8600ETD+T often in real-time on the comparison pages.
What if I can't find stock of MAX8600ETD+T ?
You can fill out our help required form which you can use to request a quote for MAX8600ETD+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.