Status: | Active |
---|---|
Series: | MAX8569A, MAX8569B |
RoHS: | Unknown |
Over 200mA Available Output Current |
1.5V to 5.5V Input Voltage Range |
BATT Connected to OUT in Shutdown for Backup Power |
Up to 95% Efficiency |
7µA Typical Quiescent Current |
< 1µA Shutdown Supply Current |
Internal Synchronous Rectifier |
750mA Switch Current Limit |
Active-Low RST Output (MAX8569B) |
Adjustable Output Voltage (MAX8569A) |
Fixed 3.0V or 3.3V Output Voltage (MAX8569B) |
VIN (V) (min) | 1.5 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 1.23 |
VOUT1 (V) (max) | 5.5 |
IOUT1 (A) (max) | 0.25 |
Switch Type | Internal |
Preset VOUT (V) | 3 |
Output Adjust. Method | PresetResistor |
Synchronous Switching? | Yes |
IQ (mA) (typ) | 0.003 |
Shutdown Mode Supply Current (µA) (typ) | 0.01 |
Shutdown Mode Supply Current (µA) (max) | 1 |
# DC-DC Outputs | 1 |
Package/Pins | SOT23/6TDFN/6 |
BudgetaryPrice (See Notes) | 1.74 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Boost (Step Up) |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | TDFN |
No. of Pins | 6Pins |
Output Current | 200mA |
Output Voltage Nom. | 3.3V |
Switching Frequency | - |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dc/Dc Conv, 3.3V, 0.2A, 85Deg C | Newark Electronics |
DC/DC CONV, 3.3V, 0.2A, 85DEG C | element14 |
200mA Step-Up Converters in 6- | Analog Devices |
Where can I find additional details, specifications and documents for a MAX8569BETT+T ?
Additional datasheets, footprints and schematics for MAX8569BETT+T are listed on our Part Details page. You can also find images and similar parts to MAX8569BETT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8569BETT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8569BETT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8569BETT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8569BETT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8569BETT+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX8569BETT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8569BETT+T often in real-time on the comparison pages.
What if I can't find stock of MAX8569BETT+T ?
You can fill out our help required form which you can use to request a quote for MAX8569BETT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.