Status: | Active |
---|---|
Series: | MAX853 |
RoHS: | Unknown |
Fixed -4.1V or Adjustable -0.5V to -9V Output at 5mA |
4.5V to 10V Input Voltage Range |
2mVP-P Output Voltage Ripple (MAX850-MAX852) |
1mVP-P Output Voltage Ripple (MAX853) |
100kHz Charge-Pump Switching Frequency (MAX850/MAX851/MAX853) |
External Synchronizing Clock Input (MAX852) |
Logic-Level Shutdown Mode: 1µA Max Over Temperature (MAX850/MAX852/MAX853) |
Low Cost, 8-Pin SO Package |
Topology | InverterRegulated |
---|---|
VIN (V) (min) | 4.5 |
VIN (V) (max) | 10 |
IOUT (A) (typ) | 0.005 |
Unadj. VOUT (V) | -9 |
Adj. VOUT (V) (min) | -VIN-0.6 |
Adj. VOUT (V) (max) | -0.5 |
IQ (mA) (max) | 3 |
Switching Frequency (kHz) | 100 |
Oper. Temp. (°C) | -40 to +85-20 to +85 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 1.83 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 10V |
DC / DC Converter IC Case | NSOIC |
No. of Pins | 8Pins |
Output Current | 5mA |
Fixed Output Voltage Nom. | -4.1V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Topology | Inverting |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Voltage Nom. | -4.1V |
Low-Noise, Regulated, Negative | Analog Devices |
CHARGE PUMP, INVERTING, -4.1V, NSOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX853ESA+ ?
Additional datasheets, footprints and schematics for MAX853ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX853ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX853ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX853ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX853ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX853ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX853ESA+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX853ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX853ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX853ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX853ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.