Status: | Active |
---|---|
Series: | MAX8526 |
RoHS: | Unknown |
1.425V to 3.6V Input Voltage Range |
Guaranteed 200mV Dropout at 2A Output Current |
±0.6% Initial Accuracy |
±1.4% Output Accuracy over Load/Line/Temperature (0°C to +85°C) |
Compatible with Ceramic Capacitors |
Fast Transient Response |
440µA Operating Supply Current |
< 50µA Shutdown Supply Current |
Short-Circuit Protection |
Thermal-Overload Protection |
Soft-Start Limits Inrush Current |
5mm x 6.4mm Footprint, 1.1mm Profile |
VIN (V) (min) | 1.4 |
---|---|
VIN (V) (max) | 3.6 |
Adj. VOUT (V) (min) | 0.5 |
Adj. VOUT (V) (max) | 3.4 |
Rated ILOAD (mA) | 2000 |
# Regulators | 1 |
VDROPOUT @Rated ILOAD (V) (typ) | 0.1 |
ICC (µA) (max) | 800 |
Low Batt./ Pwr. Fail Out | No |
Watchdog | No |
Reverse Batt. Protect. | No |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TSSOP/14 |
BudgetaryPrice (See Notes) | 2.66 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.425V |
Input Voltage Max | 3.6V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.425V |
Adjustable Output Voltage Max | 3.6V |
Output Current | 2A |
Dropout Voltage Vdo | 100mV |
LDO Regulator Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Voltage Max | 3.6V |
Output Voltage Min | 1.425V |
1.425V to 3.6V Input, 2A, 0.2V | Analog Devices |
LDO, ADJ, 2A, 1.425V TO 3.6V, TSSOP-14 | element14 |
Ldo, Adj, 2A, 1.425V To 3.6V, Tssop-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX8526EUD+ ?
Additional datasheets, footprints and schematics for MAX8526EUD+ are listed on our Part Details page. You can also find images and similar parts to MAX8526EUD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8526EUD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8526EUD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8526EUD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8526EUD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8526EUD+ have stock available?
Authorised distributors including Analog Devices, element14, Newark Electronics and Farnell have stock available or on a lead time for MAX8526EUD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8526EUD+ often in real-time on the comparison pages.
What if I can't find stock of MAX8526EUD+ ?
You can fill out our help required form which you can use to request a quote for MAX8526EUD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.