Status: | Active |
---|---|
Series: | MAX8521 |
RoHS: | Unknown |
Circuit Footprint of 0.31in² |
Low-Profile Design |
On-Chip Power MOSFETs |
High-Efficiency Switch-Mode Design |
Ripple Cancellation for Low Noise |
Direct Current Control Prevents TEC Current Surges |
5% Accurate Adjustable Heating/Cooling Current Limits |
2% Accurate TEC Voltage Limit |
No Dead Zone or Hunting at Low Output Current |
ITEC Monitors TEC Current |
1% Accurate Voltage Reference |
Switching Frequency Up to 1MHz |
Synchronization (MAX8521) |
VIN (V) (min) | 3 |
---|---|
VIN (V) (max) | 5.5 |
# Step-Down Outputs | 1 |
# Inverting Outputs | 1 |
VOUT (V) (min) | -4.3 |
VOUT (V) (max) | 4.3 |
Package/Pins | TQFN/20WLP/36 |
BudgetaryPrice (See Notes) | 5.82 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | - |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
IC Package Type | TQFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Driver Case Style | TQFN |
Laser Driver Type | SFP / SFF Optical Modules |
No. of Drivers | 1Drivers |
Output Voltage Max | 4V |
Supply Current | 16mA |
Termination Type | Surface Mount Device |
Tec Power Driver, -40 To 85Deg C | Newark Electronics |
TEC POWER DRIVER, -40 TO 85DEG C | element14 |
Smallest TEC Power Drivers for | Analog Devices |
Where can I find additional details, specifications and documents for a MAX8521ETP+ ?
Additional datasheets, footprints and schematics for MAX8521ETP+ are listed on our Part Details page. You can also find images and similar parts to MAX8521ETP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8521ETP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8521ETP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8521ETP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8521ETP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8521ETP+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX8521ETP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8521ETP+ often in real-time on the comparison pages.
What if I can't find stock of MAX8521ETP+ ?
You can fill out our help required form which you can use to request a quote for MAX8521ETP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.