Status: | Active |
---|---|
Series: | MAX8518 |
RoHS: | Unknown |
1.425V to 3.6V Input Voltage Range |
Guaranteed 200mV Dropout at 1A Output Current |
±1.4% Output Accuracy Over Load, Line, and Temperature (0°C to +85°C), ±0.6% Initial Accuracy |
Compatible with Ceramic Capacitors |
Fast Transient Response |
320µA Operating Supply Current |
< 25µA Shutdown Supply Current |
Short-Circuit Protection |
Thermal-Overload Protection |
Soft-Start Limits Inrush Current |
VIN (V) (min) | 1.4 |
---|---|
VIN (V) (max) | 3.6 |
Adj. VOUT (V) (min) | 0.5 |
Adj. VOUT (V) (max) | 3.4 |
Rated ILOAD (mA) | 1000 |
# Regulators | 1 |
VDROPOUT @Rated ILOAD (V) (typ) | 0.2 |
ICC (µA) (max) | 600 |
Low Batt./ Pwr. Fail Out | No |
POK/Reset Thresh. (V) (nom) | Vout-10% |
Watchdog | No |
Reverse Batt. Protect. | No |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 3.36 |
Status: | Unknown |
---|---|
Series: | Adj 1A LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.425V |
Input Voltage Max | 3.6V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 500mV |
Adjustable Output Voltage Max | 3.4V |
Output Current | 1A |
Dropout Voltage Vdo | 200mV |
LDO Regulator Case Style | µMAX |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Adj 1A LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Ldo, Adj, 0.5V-3.4V, 1A, Umax-10 | Newark Electronics |
LDO, ADJ, 0.5V-3.4V, 1A, UMAX-10 | element14 |
Where can I find additional details, specifications and documents for a MAX8518EUB+ ?
Additional datasheets, footprints and schematics for MAX8518EUB+ are listed on our Part Details page. You can also find images and similar parts to MAX8518EUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8518EUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8518EUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8518EUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8518EUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8518EUB+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX8518EUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8518EUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX8518EUB+ ?
You can fill out our help required form which you can use to request a quote for MAX8518EUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.