Status: | Active |
---|---|
Series: | MAX8515, MAX8515A |
RoHS: | Unknown |
MAX8515A 0.6V ±0.5% Initial Accuracy at +25°C 0.6V ±1% Accuracy from -40°C to +85°C |
0.6V ±0.5% Initial Accuracy at +25°C |
0.6V ±1% Accuracy from -40°C to +85°C |
MAX8515 0.6V ±1% Initial Accuracy at +25°C 0.6V ±1.8% Accuracy from -40°C to +85°C |
0.6V ±1% Initial Accuracy at +25°C |
0.6V ±1.8% Accuracy from -40°C to +85°C |
Sinks 20mA at 0.2V to 18V |
Input Voltage Range from 1.7V to 28V |
Directly Drives Optocouplers |
0.2Ω Dynamic Output Impedance |
Space-Saving 5-Pin SC70 or SOT23 Packages |
VIN (V) (min) | 1.7 |
---|---|
VIN (V) (max) | 28 |
Topology | FlybackFull-BridgeHalf-BridgePush-PullSingle-Ended ForwardTwo-Switch Forward |
Application (VIN) | Base Station (24V)Industrial (24V)Networking (48V)Power Over Ethernet (32-58V)Telecom (36-72V)Universal Off-line (90-240VAC) |
Feedback | LinearOpto |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SC70/5TSOT/5 |
BudgetaryPrice (See Notes) | 0.83 |
Status: | Unknown |
---|---|
Series: | MAX8515A Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | MAX8515A Series |
Reference Voltage | 200mV to 18V |
Initial Accuracy | 0.5% |
Temperature Coefficient | - |
Voltage Reference Case Style | SC-70 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Wide-Input 0.6V Shunt Regulato | Analog Devices |
Voltage Ref, Shunt, 5V, Sc-70-5 | Newark Electronics |
VOLTAGE REF, SHUNT, 5V, SC-70-5 | element14 |
Where can I find additional details, specifications and documents for a MAX8515AEXK+T ?
Additional datasheets, footprints and schematics for MAX8515AEXK+T are listed on our Part Details page. You can also find images and similar parts to MAX8515AEXK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8515AEXK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8515AEXK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8515AEXK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8515AEXK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8515AEXK+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX8515AEXK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8515AEXK+T often in real-time on the comparison pages.
What if I can't find stock of MAX8515AEXK+T ?
You can fill out our help required form which you can use to request a quote for MAX8515AEXK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.