Status: | Active |
---|---|
Series: | MAX845 |
RoHS: | Unknown |
Prices starting from US$2.78
Transformer Driver for Ultra-Thin 5V-µs Transformers |
Isolated DC-to-DC Power Supply for PCMCIA Applications |
450kHz Minimum Switching Frequency |
Ultra-Low Input Supply Current Ripple |
Single +5V or +3.3V Supply |
5µW Low-Power Shutdown Mode |
8-Pin SO and µMAX Packages |
Low Output Ripple Permits Miniature Output Capacitors |
VIN (V) (min) | 2.5 |
---|---|
VIN (V) (max) | 6 |
Driver Output Resistance (Ω) (max) | 4 |
Max. IOUT (A) | 0.2 |
Topology | Push-Pull |
Switching Frequency (kHz) | 860 |
IQ (mA) (max) | 1.1 |
Package/Pins | SOIC (N)/8UMAX/8 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 2.48 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Transformer Driver |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
IC Package Type | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 845 |
Device Type | Motor |
Digital IC Case | SOIC |
No. of LDO Regulators | 1 |
No. of Regulated Outputs | 2 |
Operating Temperature Range | -40°C to +85°C |
Output Current | 1A |
Output Current Max | 100mA |
Output Voltage | 12V |
Supply Voltage | 5V |
Transformer Driver, 5.5V, Nsoic-8 | Newark Electronics |
TRANSFORMER DRIVER, SMD, SOIC8, 845 | element14 |
Isolated Transformer Driver fo | Analog Devices |
ISOLATED TRANSFORMER DRIVER, MAX845ESA+ | RS |
Isolated Transformer Driver 8-Pin SOIC N | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX845ESA+ ?
Additional datasheets, footprints and schematics for MAX845ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX845ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX845ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX845ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX845ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX845ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX845ESA+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and RS have stock available or on a lead time for MAX845ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX845ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX845ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX845ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.