Status: | Active |
---|---|
Series: | MAX837 |
RoHS: | Unknown |
±1.25% Precision Voltage Threshold |
SOT143 Package |
Low Cost |
< 5µA Typical Supply Current |
Open-Drain Output (MAX836) Push-Pull Output (MAX837) |
Reset Thresh. (V) | 1.2 to 1.81.8 to 2.52.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 1.5 |
Reset Out | Active LowPush-Pull |
tRESET (min) | <1ms |
Watchdog Feature | No Watchdog |
Supervisor Features | Adjustable Reset InputHigh Voltage (>6V) |
ICC (µA) (max) | 15 |
Package/Pins | SOT23/4 |
BudgetaryPrice (See Notes) | 1.64 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 1.204V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 11V |
Reset Type | Active-Low Push-Pull |
Digital IC Case | SOT-143 |
No. of Pins | 4Pins |
Delay Time | 80ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mpu Supervisor, 11V, Sot-143-4 | Newark Electronics |
MPU SUPERVISOR, 11V, SOT-143-4 | element14 |
4-Pin Micropower Voltage Monit | Analog Devices |
Where can I find additional details, specifications and documents for a MAX837EUS+T ?
Additional datasheets, footprints and schematics for MAX837EUS+T are listed on our Part Details page. You can also find images and similar parts to MAX837EUS+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX837EUS+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX837EUS+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX837EUS+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX837EUS+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX837EUS+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX837EUS+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX837EUS+T often in real-time on the comparison pages.
What if I can't find stock of MAX837EUS+T ?
You can fill out our help required form which you can use to request a quote for MAX837EUS+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.