Status: | Active |
---|---|
Series: | MAX829 |
RoHS: | Unknown |
5-Pin SOT23-5 Package |
95% Voltage Conversion Efficiency |
Inverts Input Supply Voltage |
60µA Quiescent Current (MAX828) |
+1.5V to +5.5V Input Voltage Range |
Requires Only Two Capacitors |
25mA Output Current |
Topology | InverterUnregulated |
---|---|
VIN (V) (min) | 1.5 |
VIN (V) (max) | 5.5 |
IOUT (A) (typ) | 0.025 |
Unadj. VOUT (V) | -VIN |
IQ (mA) (max) | 0.26 |
Switching Frequency (kHz) | 35 |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | SOT23/5 |
BudgetaryPrice (See Notes) | 2.41 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 25mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -5.5V |
Adjustable Output Voltage Max | -1.5V |
Topology | Inverting |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 829 |
Dropout Voltage Vdo | 500mV |
Frequency | 35kHz |
Logic Function Number | 829 |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 50mA |
Output Voltage | -5.5V |
Output Voltage Max | -1.5V |
Output Voltage Min | -5.5V |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 1.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Switched Capacitor Voltage Inverter |
Swt Capacitor Inverter, Sot-23-5 | Newark Electronics |
SWT CAPACITOR INVERTER, SOT-23-5 | element14 |
Switched-Capacitor Voltage Inv | Analog Devices |
U-Inv 1,5-5,5V -40/+85°C SOT23-5 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX829EUK+T ?
Additional datasheets, footprints and schematics for MAX829EUK+T are listed on our Part Details page. You can also find images and similar parts to MAX829EUK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX829EUK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX829EUK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX829EUK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX829EUK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX829EUK+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Schukat Electronic have stock available or on a lead time for MAX829EUK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX829EUK+T often in real-time on the comparison pages.
What if I can't find stock of MAX829EUK+T ?
You can fill out our help required form which you can use to request a quote for MAX829EUK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.