Status: | Active |
---|---|
Series: | MAX823L, MAX823M, MAX823R, MAX823S, MAX823T, MAX823Y, MAX823Z |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.82
|
1,352
in stock
|
Buy Now | |
Schukat Electronic
from US$0.79
|
5,005
in stock
|
Buy Now | |
RS
from US$3.41
|
1,530
in stock
|
Buy Now | |
Newark Electronics
from US$3.18
|
1,352
in stock
|
Buy Now | |
element14
from US$2.96
|
1,352
in stock
|
Buy Now | |
Analog Devices
from US$3.10
|
837
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.62
|
293
in stock
|
Buy Now |
Precision Monitoring of +2.5V, +3V, +3.3V, and +5V Power Supplies |
Operating Current: 6µA (MAX823L/M) (SC70) 2µA (MAX825T/S/R/Z/Y) (SC70) |
6µA (MAX823L/M) (SC70) |
2µA (MAX825T/S/R/Z/Y) (SC70) |
Fully Specified Over Temperature |
140ms min Power-On Reset |
Guaranteed active-low RESET Valid to VCC = 1V |
Power-Supply Transient Immunity |
Watchdog Timer with 1.6s Timeout (MAX823/MAX824) |
Manual Reset Input (MAX823/MAX825) |
No External Components |
Reset Thresh. (V) | 1.8 to 2.52.5 to 3.33.3 to 5.5 |
---|---|
Reset Out | Active LowPush-Pull |
tRESET (min) | 85ms to 300ms |
Watchdog Feature | Input (WDI) |
Watchdog Timeout | 1s to 2s |
Supervisor Features | Manual Reset |
ICC (µA) (max) | 24 |
Package/Pins | SC70/5SOT23/5 |
BudgetaryPrice (See Notes) | 2.34 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4.63V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low |
Digital IC Case | SOT-23 |
No. of Pins | 5Pins |
Delay Time | 200ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 823 |
Device Marking | MAX823LEUK+T |
IC Generic Number | 823 |
Logic Function Number | 823 |
Microprocessor Support IC Type | Supervisory Circuit |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 20mA |
Supply Current | 10µA |
Supply Voltage Range | 1.2V to 5.5V |
Termination Type | Surface Mount Device |
Watchdog 4,63V -40/+125°C SOT23-5 | Schukat Electronic |
PROCESSOR SUPERVISOR 4.63V 10UA | RS |
Mpu Supervisor/Monitor, -40 To 125Deg C | Newark Electronics |
SUPERVISORY CCT, SMD, SOT-23-5, 823 | element14 |
5-Pin Microprocessor Superviso | Analog Devices |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MAX823LEUK+T ?
Additional datasheets, footprints and schematics for MAX823LEUK+T are listed on our Part Details page. You can also find images and similar parts to MAX823LEUK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX823LEUK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX823LEUK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX823LEUK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX823LEUK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX823LEUK+T have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX823LEUK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX823LEUK+T often in real-time on the comparison pages.
What if I can't find stock of MAX823LEUK+T ?
You can fill out our help required form which you can use to request a quote for MAX823LEUK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.