Status: | Active |
---|---|
Series: | MAX821 |
RoHS: | Unknown |
Pin-Selectable, Precision Power-On Reset Delay: 1ms (max), 20ms (min), or 100ms (min) |
Precision Monitoring of +3V to +5V Power-Supply Voltages |
2.5µA Supply Current |
Guaranteed Over Temperature (-40°C to +125°C) |
Guaranteed Active-Low RESET Valid to VCC = 1V (MAX821) |
Power-Supply Transient Immunity |
No External Components |
SOT143 Package |
Reset Thresh. (V) | 2.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 1.5 |
Reset Out | Active LowPush-Pull |
tRESET (min) | 15ms to 85ms85ms to 300ms<1msAdjustable |
Watchdog Feature | No Watchdog |
ICC (µA) (max) | 7 |
Package/Pins | SOT23/4 |
BudgetaryPrice (See Notes) | 1.46 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Push-Pull |
Digital IC Case | SOT-143 |
No. of Pins | 4Pins |
Delay Time | 160ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mpu Supervisor, 5.5V, Sot-143-4 | Newark Electronics |
MPU SUPERVISOR, 5.5V, SOT-143-4 | element14 |
4-Pin, µP Voltage Monitors wit | Analog Devices |
IC MONITOR VOLT MPU SOT143-4 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX821PUS+T ?
Additional datasheets, footprints and schematics for MAX821PUS+T are listed on our Part Details page. You can also find images and similar parts to MAX821PUS+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX821PUS+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX821PUS+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX821PUS+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX821PUS+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX821PUS+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Schukat Electronic have stock available or on a lead time for MAX821PUS+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX821PUS+T often in real-time on the comparison pages.
What if I can't find stock of MAX821PUS+T ?
You can fill out our help required form which you can use to request a quote for MAX821PUS+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.