Status: | Active |
---|---|
Series: | MAX8216 |
RoHS: | Unknown |
Prices starting from US$2.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.87
|
70
in stock
|
Buy Now | |
Analog Devices
from US$2.75
|
1,876
in stock
|
Buy Now | |
Newark Electronics
from US$5.38
|
422
in stock
|
Buy Now | |
element14
from US$5.71
|
422
in stock
|
Buy Now | |
Farnell
from US$5.23
|
422
in stock
|
Buy Now | |
Chip One Stop
from US$3.86
|
93
in stock
|
Buy Now | |
CoreStaff
from US$3.18
|
1
in stock
|
Buy Now |
4 Dedicated Comparators plus 1 Auxiliary Comparator |
5V Dedicated Comparator Has ±1.25% Accuracy |
-5V, +12V, -12V, +15V, -15V Dedicated Comparators Have ±1.5% Accuracy |
Overvoltage/Undervoltage Detection or Programmable Delay Using Auxiliary Comparator |
Internal 1.24V Reference with ±1% Initial Accuracy |
Wide Supply Range: 2.7V to 11V |
Built-In Hysteresis |
250µA Max Supply Current Over Temp. |
Independent Open-Drain Outputs |
All Precision Components Included |
Reset Thresh. (V) | 3.3 to 5.5>=5.5 |
---|---|
Reset Out | Active HighActive LowOpen Drain |
# Voltages Monitored | 5 |
Interface | Factory Fixed |
tRESET (min) | 85ms to 300ms |
Watchdog Feature | No Watchdog |
Supervisor Features | Overvoltage/Window Monitor |
ICC (µA) (max) | 250 |
Package/Pins | CDIP/14PDIP/14SOIC (N)/14 |
BudgetaryPrice (See Notes) | 3.06 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4.579V |
---|---|
No. of Supervisors / Monitors | 5Monitors |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 11V |
Reset Type | Active-High Active-Low |
Digital IC Case | SOIC |
No. of Pins | 14Pins |
Delay Time | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 8216 |
IC Temperature Range | Commercial |
Logic Function Number | 8216 |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 137µA |
Supply Voltage Range | 2.7V to 11V |
±5V, ±12V (±15V) Dedicated Mic | Analog Devices |
Mpu Volt Monitor, Smd, 8216, Soic14 | Newark Electronics |
MPU VOLT MONITOR, SMD, 8216, SOIC14 | element14 |
MAX8216CSD+,Supervisory Circuits | RS |
Where can I find additional details, specifications and documents for a MAX8216CSD+ ?
Additional datasheets, footprints and schematics for MAX8216CSD+ are listed on our Part Details page. You can also find images and similar parts to MAX8216CSD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8216CSD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8216CSD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8216CSD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8216CSD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8216CSD+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MAX8216CSD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8216CSD+ often in real-time on the comparison pages.
What if I can't find stock of MAX8216CSD+ ?
You can fill out our help required form which you can use to request a quote for MAX8216CSD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.