MAX8215ESD+ by Analog Devices

±5V, ±12V (±15V) Dedicated Microprocessor Voltage Monitors


The MAX8215 contains five voltage comparators; four are for monitoring +5V, -5V, +12V, and -12V, and the fifth monitors any desired voltage. The MAX8216 is identical, except it monitors ±15V supplies instead of ±12V. The resistors required to monitor these voltages and provide comparator hysteresis are included on-chip. All comparators have open-drain outputs. These devices consume 250µA max supply current over temperature.

Where to Buy

Prices starting from US$3.60

Distributor Stock
Logo for Farnell
Farnell
from US$6.31
25
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.36
25
in stock
Buy Now
Logo for element14
element14
from US$5.99
25
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$3.60
2
in stock
Buy Now

Features

4 Dedicated Comparators plus 1 Auxiliary Comparator
5V Dedicated Comparator Has ±1.25% Accuracy
-5V, +12V, -12V, +15V, -15V Dedicated Comparators Have ±1.5% Accuracy
Overvoltage/Undervoltage Detection or Programmable Delay Using Auxiliary Comparator
Internal 1.24V Reference with ±1% Initial Accuracy
Wide Supply Range: 2.7V to 11V
Built-In Hysteresis
250µA Max Supply Current Over Temp.
Independent Open-Drain Outputs
All Precision Components Included

Specifications

Reset Thresh. (V) 3.3 to 5.5>=5.5
Reset Out Active HighActive LowOpen Drain
# Voltages Monitored 5
Interface Factory Fixed
tRESET (min) 85ms to 300ms
Watchdog Feature No Watchdog
Supervisor Features Overvoltage/Window Monitor
ICC (µA) (max) 250
Package/Pins PDIP/14SOIC (N)/14
BudgetaryPrice (See Notes) 3.07


MAX8215ESD+ Power Management ICs - PMIC by Analog Devices

MPU SUPERVISOR 12V NSOIC-14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Threshold Voltage 13.5V
No. of Supervisors / Monitors 5Monitors
Supply Voltage Min 2.85V
Supply Voltage Max 12V
Reset Type Active-High Active-Low
Digital IC Case NSOIC
No. of Pins 14Pins
Delay Time -
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Mpu Supervisor, 12V, Nsoic-14 | Newark Electronics
MPU SUPERVISOR, 12V, NSOIC-14 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX8215ESD+ ?

Additional datasheets, footprints and schematics for MAX8215ESD+ are listed on our Part Details page. You can also find images and similar parts to MAX8215ESD+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX8215ESD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8215ESD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8215ESD+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX8215ESD+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX8215ESD+ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for MAX8215ESD+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX8215ESD+ often in real-time on the comparison pages.

What if I can't find stock of MAX8215ESD+ ?

You can fill out our help required form which you can use to request a quote for MAX8215ESD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay