Status: | Active |
---|---|
Series: | MAX8215 |
RoHS: | Unknown |
4 Dedicated Comparators plus 1 Auxiliary Comparator |
5V Dedicated Comparator Has ±1.25% Accuracy |
-5V, +12V, -12V, +15V, -15V Dedicated Comparators Have ±1.5% Accuracy |
Overvoltage/Undervoltage Detection or Programmable Delay Using Auxiliary Comparator |
Internal 1.24V Reference with ±1% Initial Accuracy |
Wide Supply Range: 2.7V to 11V |
Built-In Hysteresis |
250µA Max Supply Current Over Temp. |
Independent Open-Drain Outputs |
All Precision Components Included |
Reset Thresh. (V) | 3.3 to 5.5>=5.5 |
---|---|
Reset Out | Active HighActive LowOpen Drain |
# Voltages Monitored | 5 |
Interface | Factory Fixed |
tRESET (min) | 85ms to 300ms |
Watchdog Feature | No Watchdog |
Supervisor Features | Overvoltage/Window Monitor |
ICC (µA) (max) | 250 |
Package/Pins | PDIP/14SOIC (N)/14 |
BudgetaryPrice (See Notes) | 3.07 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 13.467V |
---|---|
No. of Supervisors / Monitors | 5Monitors |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 11V |
Reset Type | Active-High Active-Low |
Digital IC Case | DIP |
No. of Pins | 14Pins |
Delay Time | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
±5V, ±12V (±15V) Dedicated Mic | Analog Devices |
MPU SUPERVISOR, 11V, DIP-14 | Farnell |
Mpu Supervisor, 11V, Dip-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX8215CPD+ ?
Additional datasheets, footprints and schematics for MAX8215CPD+ are listed on our Part Details page. You can also find images and similar parts to MAX8215CPD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8215CPD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8215CPD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8215CPD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8215CPD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8215CPD+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX8215CPD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8215CPD+ often in real-time on the comparison pages.
What if I can't find stock of MAX8215CPD+ ?
You can fill out our help required form which you can use to request a quote for MAX8215CPD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.