Status: | Active |
---|---|
Series: | MAX8214A, MAX8214B |
RoHS: | Unknown |
±1% Guaranteed Trip-Level Accuracy over Commercial Temp. Range |
4 Precision Comparators Plus Auxiliary Comparator |
Built-in Hysteresis |
Internal 1.25V Reference with 0.75% Initial Accuracy |
±1% Guaranteed Trip-Level Matching Between Channels over Commercial Temp. Range |
Wide Supply Range: 2.75V to 11V |
Controlled Comparator Response for Glitch Immunity |
33µA Max Supply Current Over Temp. |
Reset Thresh. (V) | 1.2 to 1.81.8 to 2.52.5 to 3.33.3 to 5.5 |
---|---|
Reset Out | Active LowPush-Pull |
# Voltages Monitored | 5 |
Interface | Pin-SelectableR/C Adjustable |
tRESET (min) | <1ms |
Watchdog Feature | No Watchdog |
Supervisor Features | Adjustable Reset InputHigh Voltage (>6V)Overvoltage/Window Monitor |
ICC (µA) (max) | 35 |
Package/Pins | PDIP/16SOIC (N)/16 |
BudgetaryPrice (See Notes) | 3.54 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | - |
---|---|
No. of Supervisors / Monitors | 5Monitors |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 11V |
Reset Type | Active-Low Push-Pull |
Digital IC Case | DIP |
No. of Pins | 16Pins |
Delay Time | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Five Universal Voltage Monitor | Analog Devices |
MPU SUPERVISOR, 11V, DIP-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX8214BCPE+ ?
Additional datasheets, footprints and schematics for MAX8214BCPE+ are listed on our Part Details page. You can also find images and similar parts to MAX8214BCPE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8214BCPE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8214BCPE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8214BCPE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8214BCPE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8214BCPE+ have stock available?
Authorised distributors including element14, Analog Devices and Farnell have stock available or on a lead time for MAX8214BCPE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8214BCPE+ often in real-time on the comparison pages.
What if I can't find stock of MAX8214BCPE+ ?
You can fill out our help required form which you can use to request a quote for MAX8214BCPE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.