Status: | Active |
---|---|
Series: | MAX8211 |
RoHS: | Unknown |
µP Power-Fail Warning |
Improved 2nd Source for ICL8211/ICL8212 |
Low-Power CMOS Design |
5µA Quiescent Current |
On-Board Hysteresis Output |
±40mV Threshold Accuracy (±3.5%) |
2.0V to 16.5V Supply-Voltage Range |
Define Output Current Limit (MAX8211) |
High Output Current Capability (MAX8212) |
Reset Thresh. (V) | 1.2 to 1.81.8 to 2.52.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 3 |
Reset Out | Active LowOpen Drain |
tRESET (min) | <1ms |
Watchdog Feature | No Watchdog |
Supervisor Features | High Voltage (>6V) |
ICC (µA) (max) | 15 |
Package/Pins | CDIP/8PDIP/8SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 2.18 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 1.11V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 2V |
Supply Voltage Max | 16.5V |
Reset Type | Active-Low |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Delay Time | 1ms |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 8211 |
IC Temperature Range | Commercial |
Logic Function Number | 8211 |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 30mA |
Output Voltage | 18V |
Supply Current | 5µA |
Supply Voltage Range | 2V to 16.5V |
MICROPOWER SENSOR, SMD, 8211, SOIC8 | element14 |
IC MAX8211CSA | RS |
Mp Voltage Monitor, 16.5V, Nsoic-8 | Newark Electronics |
Processor Supervisor 8-Pin SOIC N | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX8211CSA+ ?
Additional datasheets, footprints and schematics for MAX8211CSA+ are listed on our Part Details page. You can also find images and similar parts to MAX8211CSA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8211CSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8211CSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8211CSA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8211CSA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8211CSA+ have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet Asia have stock available or on a lead time for MAX8211CSA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8211CSA+ often in real-time on the comparison pages.
What if I can't find stock of MAX8211CSA+ ?
You can fill out our help required form which you can use to request a quote for MAX8211CSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.