Status: | Active |
---|---|
Series: | MAX813L |
RoHS: | Unknown |
Supervisory-Function Integration Significantly Improves System Reliability While Reducing Board Space µMAX Package Guaranteed Active Low RESET Valid at VCC = 1V 200ms Reset Pulse Width Debounced TTL/CMOS-Compatible Manual-Reset Input Active-High Reset Output (MAX707/MAX708/MAX813L) Precision-Supply Voltage Monitor 4.65V (MAX705/MAX707/MAX813L) 4.40V (MAX706/MAX708) Voltage Monitor for Power-Fail or Low-Battery Warning |
µMAX Package |
Guaranteed Active Low RESET Valid at VCC = 1V 200ms Reset Pulse Width Debounced TTL/CMOS-Compatible Manual-Reset Input Active-High Reset Output (MAX707/MAX708/MAX813L) |
200ms Reset Pulse Width |
Debounced TTL/CMOS-Compatible Manual-Reset Input |
Active-High Reset Output (MAX707/MAX708/MAX813L) |
Precision-Supply Voltage Monitor 4.65V (MAX705/MAX707/MAX813L) 4.40V (MAX706/MAX708) |
4.65V (MAX705/MAX707/MAX813L) |
4.40V (MAX706/MAX708) |
Voltage Monitor for Power-Fail or Low-Battery Warning |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4.65V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Reset Type | Active-High |
Digital IC Case | NSOIC |
No. of Pins | 8Pins |
Delay Time | 200ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MPU SUPERVISOR, 5.5V, NSOIC-8 | element14 |
Low-Cost, µP Supervisory Circu | Analog Devices |
Mpu Supervisor, 5.5V, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX813LESA+T ?
Additional datasheets, footprints and schematics for MAX813LESA+T are listed on our Part Details page. You can also find images and similar parts to MAX813LESA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX813LESA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX813LESA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX813LESA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX813LESA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX813LESA+T have stock available?
Authorised distributors including element14, Farnell, Analog Devices and Newark Electronics have stock available or on a lead time for MAX813LESA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX813LESA+T often in real-time on the comparison pages.
What if I can't find stock of MAX813LESA+T ?
You can fill out our help required form which you can use to request a quote for MAX813LESA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.