Status: | Active |
---|---|
Series: | MAX813L |
RoHS: | Unknown |
Supervisory-Function Integration Significantly Improves System Reliability While Reducing Board Space µMAX Package Guaranteed Active Low RESET Valid at VCC = 1V 200ms Reset Pulse Width Debounced TTL/CMOS-Compatible Manual-Reset Input Active-High Reset Output (MAX707/MAX708/MAX813L) Precision-Supply Voltage Monitor 4.65V (MAX705/MAX707/MAX813L) 4.40V (MAX706/MAX708) Voltage Monitor for Power-Fail or Low-Battery Warning |
µMAX Package |
Guaranteed Active Low RESET Valid at VCC = 1V 200ms Reset Pulse Width Debounced TTL/CMOS-Compatible Manual-Reset Input Active-High Reset Output (MAX707/MAX708/MAX813L) |
200ms Reset Pulse Width |
Debounced TTL/CMOS-Compatible Manual-Reset Input |
Active-High Reset Output (MAX707/MAX708/MAX813L) |
Precision-Supply Voltage Monitor 4.65V (MAX705/MAX707/MAX813L) 4.40V (MAX706/MAX708) |
4.65V (MAX705/MAX707/MAX813L) |
4.40V (MAX706/MAX708) |
Voltage Monitor for Power-Fail or Low-Battery Warning |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4.65V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-High Active-Low |
Digital IC Case | DIP |
No. of Pins | 8Pins |
Delay Time | 200ms |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 813 |
IC Temperature Range | Commercial |
Logic Function Number | 813 |
Microprocessor Support IC Type | Supervisory Circuit |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 20mA |
Supply Current | 150µA |
Supply Voltage Range | 1.1V to 5.5V |
Termination Type | Through Hole |
Low-Cost, µP Supervisory Circu | Analog Devices |
Watchdog 4,65V LC DIP8 | Schukat Electronic |
Ic, Supervisory Circuit, Dip8, 813 | Newark Electronics |
IC, SUPERVISORY CIRCUIT, DIP8, 813 | element14 |
Where can I find additional details, specifications and documents for a MAX813LCPA+ ?
Additional datasheets, footprints and schematics for MAX813LCPA+ are listed on our Part Details page. You can also find images and similar parts to MAX813LCPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX813LCPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX813LCPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX813LCPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX813LCPA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX813LCPA+ have stock available?
Authorised distributors including Analog Devices, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX813LCPA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX813LCPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX813LCPA+ ?
You can fill out our help required form which you can use to request a quote for MAX813LCPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.