MAX812LEUS+T by Analog Devices

4-Pin µP Voltage Monitors with Manual Reset Input


The MAX811/MAX812 are low-power microprocessor (µP) supervisory circuits used to monitor power supplies in µP and digital systems. They provide excellent circuit reliability and low cost by eliminating external components and adjustments when used with 5V-powered or 3V-powered circuits. The MAX811/MAX812 also provide a debounced manual reset input. These devices perform a single function: They assert a reset signal whenever the VCC supply voltage falls below a preset threshold, keeping it asserted for at least 140ms after VCC has risen above the reset threshold. The only difference between the two devices is that the MAX811 has an active-low RESET output (which is guaranteed to be in the correct state for VCC down to 1V), while the MAX812 has an active-high RESET output. The reset comparator is designed to ignore fast transients on VCC. Reset thresholds are available for operation with a variety of supply voltages. Low supply current makes the MAX811/MAX812 ideal for use in portable equipment. The devices come in a 4-pin SOT143 package.

Where to Buy

Prices starting from US$2.03

Distributor Stock
Logo for Farnell
Farnell
from US$1.95
No stock
Buy Now
Logo for RS
RS
from US$2.33
4,955
in stock
Buy Now
Logo for element14
element14
from US$2.03
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Integrated Voltage Monitor Increases System Robustness with Added Manual Reset Precision Monitoring of 3V, 3.3V, and 5V Power-Supply Voltages 140ms Min Power-On-Reset Pulse Width - Active-Low RESET Output (MAX811), RESET Output (MAX812) Guaranteed Over Temperature Guaranteed Active-Low RESET Valid to VCC = 1V (MAX811) Power-Supply Transient Immunity
Precision Monitoring of 3V, 3.3V, and 5V Power-Supply Voltages
140ms Min Power-On-Reset Pulse Width - Active-Low RESET Output (MAX811), RESET Output (MAX812)
- Active-Low RESET Output (MAX811), RESET Output (MAX812)
Guaranteed Over Temperature
Guaranteed Active-Low RESET Valid to VCC = 1V (MAX811)
Power-Supply Transient Immunity
Saves Board Space No External Components 4-Pin SOT143 Package
No External Components
4-Pin SOT143 Package
Low Power Consumption Simplifies Power-Supply Requirements 6µA Supply Current
6µA Supply Current

Specifications

Reset Thresh. (V) 2.5 to 3.33.3 to 5.5
Reset Thresh. Accur. (%) (@ +25°C) 1.5
Reset Out Active HighPush-Pull
tRESET (min) 85ms to 300ms
Watchdog Feature No Watchdog
Supervisor Features Manual Reset
ICC (µA) (max) 15
Package/Pins SOT23/4
BudgetaryPrice (See Notes) 1.6


MAX812LEUS+T Power Management ICs - PMIC by Analog Devices

MPU SUPERVISOR 5.5V SOT-143-4

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Threshold Voltage 4.63V
No. of Supervisors / Monitors 1Monitors
Supply Voltage Min 1.2V
Supply Voltage Max 5.5V
Reset Type Active-High Push-Pull
Digital IC Case SOT-143
No. of Pins 4Pins
Delay Time 560ms
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

4-PIN MICRO PROCESSOR VOLTAGE MONITOR | Farnell
MAX812LEUS+T, Processor Supervisors | RS
Mpu Supervisor, 5.5V, Sot-143-4 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX812LEUS+T ?

Additional datasheets, footprints and schematics for MAX812LEUS+T are listed on our Part Details page. You can also find images and similar parts to MAX812LEUS+T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX812LEUS+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX812LEUS+T price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX812LEUS+T you can contact the distributor directly for product support, shipping queries etc.

Is the MAX812LEUS+T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX812LEUS+T have stock available?

Authorised distributors including Farnell, RS, element14 and Newark Electronics have stock available or on a lead time for MAX812LEUS+T .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX812LEUS+T often in real-time on the comparison pages.

What if I can't find stock of MAX812LEUS+T ?

You can fill out our help required form which you can use to request a quote for MAX812LEUS+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay