Status: | Active |
---|---|
Series: | MAX809, MAX809J, MAX809L, MAX809M, MAX809R, MAX809S, MAX809T, MAX809Z |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.04
|
5,322
in stock
|
Buy Now | |
Schukat Electronic
from US$0.30
|
12,040
in stock
|
Buy Now | |
Newark Electronics
from US$2.12
|
5,322
in stock
|
Buy Now | |
element14
from US$1.98
|
5,322
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.00
|
2,854
in stock
|
Buy Now | |
Micros
from US$2.27
|
369
in stock
|
Buy Now | |
Avnet Asia
from US$1.95
|
-
|
Buy Now |
Precision Monitoring of +2.5V, +3V, +3.3V, and +5V Power-Supply Voltages |
Fully Specified Over Temperature |
Available in Three Output Configurations Open-Drain Active-Low RESET Output (MAX803) Push-Pull Active-Low RESET Output (MAX809) Push-Pull RESET Output (MAX810) |
Open-Drain Active-Low RESET Output (MAX803) |
Push-Pull Active-Low RESET Output (MAX809) |
Push-Pull RESET Output (MAX810) |
140ms min Power-On Reset Pulse Width |
12µA Supply Current |
Guaranteed Reset Valid to VCC= +1V |
Power Supply Transient Immunity |
No External Components |
3-Pin SC70 and SOT23 Packages |
AEC-Q100 Qualified. Refer to Ordering Information for Specific /V Versions |
Reset Thresh. (V) | 1.8 to 2.52.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 1.5 |
Reset Out | Active LowPush-Pull |
tRESET (min) | 85ms to 300ms |
Watchdog Feature | No Watchdog |
ICC (µA) (max) | 60 |
Package/Pins | SC70/3SOT23/3 |
BudgetaryPrice (See Notes) | 1.07 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 2.93V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low |
Digital IC Case | SOT-23 |
No. of Pins | 3Pins |
Delay Time | 240ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 809 |
Device Marking | MAX809SEUR+T |
IC Generic Number | 809 |
Logic Function Number | 809 |
Microprocessor Support IC Type | Supervisory Circuit |
Operating Temperature Range | -40°C to +105°C |
Output Current Max | 20mA |
Supply Current | 17µA |
Supply Voltage Range | 1.2V to 5.5V |
Termination Type | Surface Mount Device |
MAX809 3PIN MICROPROCESSOR RESET CIRCUIT | Farnell |
U-Mon 2,93V -40/+105°C SOT23 | Schukat Electronic |
Mp Reset Circuit, Single, 5.5V, Sot-23-3 | Newark Electronics |
SUPERVISOR CIRCUIT, 5.5V, 3SOT23 | element14 |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
MCU Supervisor, Act.Low / Push-Pull, Vthr 2.93V, -40÷105°C | Micros |
Processor Supervisor 2.93V 2.5V/3V/3.3V/5V 3-Pin SOT-23 T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX809SEUR+T ?
Additional datasheets, footprints and schematics for MAX809SEUR+T are listed on our Part Details page. You can also find images and similar parts to MAX809SEUR+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX809SEUR+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX809SEUR+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX809SEUR+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX809SEUR+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX809SEUR+T have stock available?
Authorised distributors including Farnell, Schukat Electronic, Newark Electronics, element14 and Transfer Multisort Elektronik have stock available or on a lead time for MAX809SEUR+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX809SEUR+T often in real-time on the comparison pages.
What if I can't find stock of MAX809SEUR+T ?
You can fill out our help required form which you can use to request a quote for MAX809SEUR+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.