Status: | Active |
---|---|
Series: | MAX809, MAX809J, MAX809L, MAX809M, MAX809R, MAX809S, MAX809T, MAX809Z |
RoHS: | Unknown |
Precision Monitoring of +2.5V, +3V, +3.3V, and +5V Power-Supply Voltages |
Fully Specified Over Temperature |
Available in Three Output Configurations Open-Drain Active-Low RESET Output (MAX803) Push-Pull Active-Low RESET Output (MAX809) Push-Pull RESET Output (MAX810) |
Open-Drain Active-Low RESET Output (MAX803) |
Push-Pull Active-Low RESET Output (MAX809) |
Push-Pull RESET Output (MAX810) |
140ms min Power-On Reset Pulse Width |
12µA Supply Current |
Guaranteed Reset Valid to VCC= +1V |
Power Supply Transient Immunity |
No External Components |
3-Pin SC70 and SOT23 Packages |
AEC-Q100 Qualified. Refer to Ordering Information for Specific /V Versions |
Reset Thresh. (V) | 1.8 to 2.52.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 1.5 |
Reset Out | Active LowPush-Pull |
tRESET (min) | 85ms to 300ms |
Watchdog Feature | No Watchdog |
ICC (µA) (max) | 60 |
Package/Pins | SC70/3SOT23/3 |
BudgetaryPrice (See Notes) | 1.07 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (15-Jan-2018) |
---|
3-Pin Microprocessor Reset Cir | Analog Devices |
Mpu Supervisor/Monitor, -40 To 125Deg C | Newark Electronics |
MPU SUPERVISOR/MONITOR, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a MAX809LEXR+T ?
Additional datasheets, footprints and schematics for MAX809LEXR+T are listed on our Part Details page. You can also find images and similar parts to MAX809LEXR+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX809LEXR+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX809LEXR+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX809LEXR+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX809LEXR+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX809LEXR+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX809LEXR+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX809LEXR+T often in real-time on the comparison pages.
What if I can't find stock of MAX809LEXR+T ?
You can fill out our help required form which you can use to request a quote for MAX809LEXR+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.