Status: | Active |
---|---|
Series: | MAX808L, MAX808M, MAX808N |
RoHS: | Unknown |
Precision Voltage Monitoring, ±1.5% Reset Accuracy |
200ms Power-OK/Reset Time Delay |
Active-low RESET Output (MAX808) |
RESET and active-low RESET Outputs (MAX801) |
Watchdog Timer (MAX801) |
On-Board Gating of Chip-Enable Signals (MAX808): Memory Write-Cycle Completion 3ns CE Gate Propagation Delay |
Memory Write-Cycle Completion |
3ns CE Gate Propagation Delay |
1µA Standby Current |
Power Switching: 250mA in VCC Mode 20mA in Battery-Backup Mode |
250mA in VCC Mode |
20mA in Battery-Backup Mode |
MaxCap/SuperCap Compatible |
Active-low RESET Guaranteed Valid to VCC = 1V |
Low-Line Threshold 52mV Above Reset Threshold |
Reset Thresh. (V) | 4.0 to 4.54.5 to 5.0 |
---|---|
Reset Out | Active LowPush-Pull |
ICC (µA) (max) | 90 |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 4.02 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4.675V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 0V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Delay Time | 200ms |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 808 |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 48µA |
Supply Voltage Range | 0V to 5.5V |
8-Pin µP Supervisory Circuits | Analog Devices |
Supervisor, 4.675Vth, +/-1.5%, 8Soic | Newark Electronics |
SUPERVISOR, 4.675VTH, +/-1.5%, 8SOIC | element14 |
Where can I find additional details, specifications and documents for a MAX808LCSA+ ?
Additional datasheets, footprints and schematics for MAX808LCSA+ are listed on our Part Details page. You can also find images and similar parts to MAX808LCSA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX808LCSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX808LCSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX808LCSA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX808LCSA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX808LCSA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX808LCSA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX808LCSA+ often in real-time on the comparison pages.
What if I can't find stock of MAX808LCSA+ ?
You can fill out our help required form which you can use to request a quote for MAX808LCSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.